BCF-40 -- CROWFOOT WRENCH
Proto® Industrial Tools
Crowfoot Wrench
BCF-40
Description
OPEN TYPE
FULL POLISH FINISH
2 5/32 INCH OVERALL LENGTH
3/8 INCH DRIVE SIZE
3/8 DRIVE SIZE - FRACTIONAL
1 1/4 INCH WRENCHING SIZE
1 1/4 WRENCHING SIZE - FRACTIONAL
BLACKHAWK[T], PROTO[R] BRAND
Description
OPEN TYPE
FULL POLISH FINISH
2 5/32 INCH OVERALL LENGTH
3/8 INCH DRIVE SIZE
3/8 DRIVE SIZE - FRACTIONAL
1 1/4 INCH WRENCHING SIZE
1 1/4 WRENCHING SIZE - FRACTIONAL
BLACKHAWK[T], PROTO[R] BRAND
Suppliers
OPEN TYPE
FULL POLISH FINISH
2 5/32 INCH OVERALL LENGTH
3/8 INCH DRIVE SIZE
3/8 DRIVE SIZE - FRACTIONAL
1 1/4 INCH WRENCHING SIZE
1 1/4 WRENCHING SIZE - FRACTIONAL
BLACKHAWK[T], PROTO[R] BRAND
- OPEN TYPE
- FULL POLISH FINISH
- 2 5/32 INCH OVERALL LENGTH
- 3/8 INCH DRIVE SIZE
- 3/8 DRIVE SIZE - FRACTIONAL
- 1 1/4 INCH WRENCHING SIZE
- 1 1/4 WRENCHING SIZE - FRACTIONAL
- BLACKHAWK[T], PROTO[R] BRAND
Supplier's Site
Technical Specifications
|
Product Category
|
Wrenches |
|
Product Number
|
BCF-40 |
|
Product Name
|
Crowfoot Wrench |
|
Type
|
Crowfoot
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Socket
Drive Size
0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length
11 inch (279 mm)
View Details
Takachi Electronics Enclosure Co., Ltd.
Type
Crowfoot; Specialty/Other
Drive Size
8 to 36 inch (203 to 914 mm)
Wrench Weight
67.8 to 292 lbs (30.75 to 132 kg)
View Details