BCF-26 -- CROWFOOT WRENCH
Proto® Industrial Tools
Crowfoot Wrench
BCF-26
Description
3/8 INCH DRIVE SIZE
.375 DRIVE SIZE - DECIMAL
3/8 DRIVE SIZE - FRACTIONAL
9.525 DRIVE SIZE IN MM
13/16 INCH WRENCHING SIZE
.8125 WRENCHING SIZE - DECIMAL
13/16 WRENCHING SIZE - FRACTIONAL
BLACKHAWK[T] BRAND
DRIVE SIZE - DECIMAL - UOM IN
DRIVE SIZE IN MM - UOM MM
WRENCHING SIZE - DECIMAL - UOM IN
Description
3/8 INCH DRIVE SIZE
.375 DRIVE SIZE - DECIMAL
3/8 DRIVE SIZE - FRACTIONAL
9.525 DRIVE SIZE IN MM
13/16 INCH WRENCHING SIZE
.8125 WRENCHING SIZE - DECIMAL
13/16 WRENCHING SIZE - FRACTIONAL
BLACKHAWK[T] BRAND
DRIVE SIZE - DECIMAL - UOM IN
DRIVE SIZE IN MM - UOM MM
WRENCHING SIZE - DECIMAL - UOM IN
Datasheet
Suppliers
3/8 INCH DRIVE SIZE
.375 DRIVE SIZE - DECIMAL
3/8 DRIVE SIZE - FRACTIONAL
9.525 DRIVE SIZE IN MM
13/16 INCH WRENCHING SIZE
.8125 WRENCHING SIZE - DECIMAL
13/16 WRENCHING SIZE - FRACTIONAL
BLACKHAWK[T] BRAND
DRIVE SIZE - DECIMAL - UOM IN
DRIVE SIZE IN MM - UOM MM
WRENCHING SIZE - DECIMAL - UOM IN
- 3/8 INCH DRIVE SIZE
- .375 DRIVE SIZE - DECIMAL
- 3/8 DRIVE SIZE - FRACTIONAL
- 9.525 DRIVE SIZE IN MM
- 13/16 INCH WRENCHING SIZE
- .8125 WRENCHING SIZE - DECIMAL
- 13/16 WRENCHING SIZE - FRACTIONAL
- BLACKHAWK[T] BRAND
- DRIVE SIZE - DECIMAL - UOM IN
- DRIVE SIZE IN MM - UOM MM
- WRENCHING SIZE - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wrenches |
|
Product Number
|
BCF-26 |
|
Product Name
|
Crowfoot Wrench |
|
Type
|
Crowfoot
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Socket
Drive Size
0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length
11 inch (279 mm)
View Details
Takachi Electronics Enclosure Co., Ltd.
Type
Crowfoot; Specialty/Other
Drive Size
8 to 36 inch (203 to 914 mm)
Wrench Weight
67.8 to 292 lbs (30.75 to 132 kg)
View Details