Proto® Industrial Tools Crowfoot Wrench BCF-15M

Description
3/8 INCH DRIVE SIZE .375 DRIVE SIZE - DECIMAL 3/8 DRIVE SIZE - FRACTIONAL 9.525 DRIVE SIZE IN MM 15 MM WRENCHING SIZE 15 WRENCHING SIZE IN MM BLACKHAWK[T] BRAND DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM WRENCHING SIZE IN MM - UOM MM
Datasheet
Description
3/8 INCH DRIVE SIZE .375 DRIVE SIZE - DECIMAL 3/8 DRIVE SIZE - FRACTIONAL 9.525 DRIVE SIZE IN MM 15 MM WRENCHING SIZE 15 WRENCHING SIZE IN MM BLACKHAWK[T] BRAND DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM WRENCHING SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crowfoot Wrench - BCF-15M - Proto® Industrial Tools
New Britain, CT, USA
Crowfoot Wrench
BCF-15M
Crowfoot Wrench BCF-15M
3/8 INCH DRIVE SIZE .375 DRIVE SIZE - DECIMAL 3/8 DRIVE SIZE - FRACTIONAL 9.525 DRIVE SIZE IN MM 15 MM WRENCHING SIZE 15 WRENCHING SIZE IN MM BLACKHAWK[T] BRAND DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM WRENCHING SIZE IN MM - UOM MM
  • 3/8 INCH DRIVE SIZE
  • .375 DRIVE SIZE - DECIMAL
  • 3/8 DRIVE SIZE - FRACTIONAL
  • 9.525 DRIVE SIZE IN MM
  • 15 MM WRENCHING SIZE
  • 15 WRENCHING SIZE IN MM
  • BLACKHAWK[T] BRAND
  • DRIVE SIZE - DECIMAL - UOM IN
  • DRIVE SIZE IN MM - UOM MM
  • WRENCHING SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BCF-15M
Product Name Crowfoot Wrench
Type Crowfoot
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Triple Square Impact Socket TSIS - 23-26908-9900 - Lowell Corporation
Specs
Type Impact Wrench; Specialty/Other; Distribution Triple Square Impact Socket
Drive Size 0.8250 to 1.12 inch (20.95 to 28.57 mm)
Wrench Length 7.75 inch (197 mm)
View Details
SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details