Proto® Industrial Tools Crowfoot Wrench BCF-11M

Description
3/8 INCH DRIVE SIZE .375 DRIVE SIZE - DECIMAL 3/8 DRIVE SIZE - FRACTIONAL 9.525 DRIVE SIZE IN MM 11 MM WRENCHING SIZE 11 WRENCHING SIZE IN MM BLACKHAWK[T] BRAND DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM WRENCHING SIZE IN MM - UOM MM
Datasheet
Description
3/8 INCH DRIVE SIZE .375 DRIVE SIZE - DECIMAL 3/8 DRIVE SIZE - FRACTIONAL 9.525 DRIVE SIZE IN MM 11 MM WRENCHING SIZE 11 WRENCHING SIZE IN MM BLACKHAWK[T] BRAND DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM WRENCHING SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crowfoot Wrench - BCF-11M - Proto® Industrial Tools
New Britain, CT, USA
Crowfoot Wrench
BCF-11M
Crowfoot Wrench BCF-11M
3/8 INCH DRIVE SIZE .375 DRIVE SIZE - DECIMAL 3/8 DRIVE SIZE - FRACTIONAL 9.525 DRIVE SIZE IN MM 11 MM WRENCHING SIZE 11 WRENCHING SIZE IN MM BLACKHAWK[T] BRAND DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM WRENCHING SIZE IN MM - UOM MM
  • 3/8 INCH DRIVE SIZE
  • .375 DRIVE SIZE - DECIMAL
  • 3/8 DRIVE SIZE - FRACTIONAL
  • 9.525 DRIVE SIZE IN MM
  • 11 MM WRENCHING SIZE
  • 11 WRENCHING SIZE IN MM
  • BLACKHAWK[T] BRAND
  • DRIVE SIZE - DECIMAL - UOM IN
  • DRIVE SIZE IN MM - UOM MM
  • WRENCHING SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BCF-11M
Product Name Crowfoot Wrench
Type Crowfoot
Unlock Full Specs
to access all available technical data

Similar Products

TSHW Series 2 x 3 in. Size Double Side Hex Wrench|Master File - TSHW200300 - Kuriyama of America, Inc.
Specs
Drive Size 2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight 3.48 lbs (1.58 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details