Proto® Industrial Tools TOOL CHEST/CABINET 94114R

Description
MOBILE TYPE HEAVY GAUGE STEEL MATERIAL HIGH GLOSS BLACK FINISH 41 INCH 41 1/2 INCH 18 INCH 14194 CU INCH CAPACITY 14 DRAWER(S) BLACKHAWK[T], PROTO[R] BRAND TOP SURFACE MATERIAL BLACK RIBBED RUBBER WORK MAT FEATURES PAINTED TUBULAR STEEL CABINET HANDLE, 5 INCH X 2 INCH HEAVY DUTY CASTER WEIGHT 229 LB
Datasheet
Description
MOBILE TYPE HEAVY GAUGE STEEL MATERIAL HIGH GLOSS BLACK FINISH 41 INCH 41 1/2 INCH 18 INCH 14194 CU INCH CAPACITY 14 DRAWER(S) BLACKHAWK[T], PROTO[R] BRAND TOP SURFACE MATERIAL BLACK RIBBED RUBBER WORK MAT FEATURES PAINTED TUBULAR STEEL CABINET HANDLE, 5 INCH X 2 INCH HEAVY DUTY CASTER WEIGHT 229 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TOOL CHEST/CABINET - 94114R - Proto® Industrial Tools
New Britain, CT, USA
TOOL CHEST/CABINET
94114R
TOOL CHEST/CABINET 94114R
MOBILE TYPE HEAVY GAUGE STEEL MATERIAL HIGH GLOSS BLACK FINISH 41 INCH 41 1/2 INCH 18 INCH 14194 CU INCH CAPACITY 14 DRAWER(S) BLACKHAWK[T], PROTO[R] BRAND TOP SURFACE MATERIAL BLACK RIBBED RUBBER WORK MAT FEATURES PAINTED TUBULAR STEEL CABINET HANDLE, 5 INCH X 2 INCH HEAVY DUTY CASTER WEIGHT 229 LB
  • MOBILE TYPE
  • HEAVY GAUGE STEEL MATERIAL
  • HIGH GLOSS BLACK FINISH
  • 41 INCH
  • 41 1/2 INCH
  • 18 INCH
  • 14194 CU INCH CAPACITY
  • 14 DRAWER(S)
  • BLACKHAWK[T], PROTO[R] BRAND
  • TOP SURFACE MATERIAL BLACK RIBBED RUBBER WORK MAT
  • FEATURES PAINTED TUBULAR STEEL CABINET HANDLE, 5 INCH X 2 INCH HEAVY DUTY CASTER
  • WEIGHT 229 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Cabinets and Casework
Product Number 94114R
Product Name TOOL CHEST/CABINET
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details