Proto® Industrial Tools Tool Chest/Cabinet 94106R

Description
DOUBLE WALL, MOBILE TYPE HEAVY GAUGE STEEL MATERIAL BLACK COLOR 41 INCH 41-1/2 INCH 18 INCH 15644 CUBIC INCH CAPACITY 6 DRAWER(S) BLACKHAWK[TM] BRAND HANDLE MATERIAL PAINTED TUBULAR STEEL DRAWER SIZE (5) 37 INCH WIDTH X 18 INCH DEPTH X 4 INCH HEIGHT, (1) 37 INCH WIDTH X 18 INCH DEPTH X 8 INCH HEIGHT CASTER DIAMETER 5 INCH
Datasheet
Description
DOUBLE WALL, MOBILE TYPE HEAVY GAUGE STEEL MATERIAL BLACK COLOR 41 INCH 41-1/2 INCH 18 INCH 15644 CUBIC INCH CAPACITY 6 DRAWER(S) BLACKHAWK[TM] BRAND HANDLE MATERIAL PAINTED TUBULAR STEEL DRAWER SIZE (5) 37 INCH WIDTH X 18 INCH DEPTH X 4 INCH HEIGHT, (1) 37 INCH WIDTH X 18 INCH DEPTH X 8 INCH HEIGHT CASTER DIAMETER 5 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tool Chest/Cabinet - 94106R - Proto® Industrial Tools
New Britain, CT, USA
Tool Chest/Cabinet
94106R
Tool Chest/Cabinet 94106R
DOUBLE WALL, MOBILE TYPE HEAVY GAUGE STEEL MATERIAL BLACK COLOR 41 INCH 41-1/2 INCH 18 INCH 15644 CUBIC INCH CAPACITY 6 DRAWER(S) BLACKHAWK[TM] BRAND HANDLE MATERIAL PAINTED TUBULAR STEEL DRAWER SIZE (5) 37 INCH WIDTH X 18 INCH DEPTH X 4 INCH HEIGHT, (1) 37 INCH WIDTH X 18 INCH DEPTH X 8 INCH HEIGHT CASTER DIAMETER 5 INCH
  • DOUBLE WALL, MOBILE TYPE
  • HEAVY GAUGE STEEL MATERIAL
  • BLACK COLOR
  • 41 INCH
  • 41-1/2 INCH
  • 18 INCH
  • 15644 CUBIC INCH CAPACITY
  • 6 DRAWER(S)
  • BLACKHAWK[TM] BRAND
  • HANDLE MATERIAL PAINTED TUBULAR STEEL
  • DRAWER SIZE (5) 37 INCH WIDTH X 18 INCH DEPTH X 4 INCH HEIGHT, (1) 37 INCH WIDTH X 18 INCH DEPTH X 8 INCH HEIGHT
  • CASTER DIAMETER 5 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Cabinets and Casework
Product Number 94106R
Product Name Tool Chest/Cabinet
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details