Proto® Industrial Tools TOOL CHEST/CABINET 92703I

Description
STACK TYPE HEAVY GAUGE STEEL MATERIAL HIGH GLOSS BLACK FINISH 27 INCH 11 1/2 INCH 18 INCH 2586 CU INCH CAPACITY 3 DRAWER(S) BLACKHAWK[T], PROTO[R] BRAND WEIGHT 51 LB
Datasheet
Description
STACK TYPE HEAVY GAUGE STEEL MATERIAL HIGH GLOSS BLACK FINISH 27 INCH 11 1/2 INCH 18 INCH 2586 CU INCH CAPACITY 3 DRAWER(S) BLACKHAWK[T], PROTO[R] BRAND WEIGHT 51 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TOOL CHEST/CABINET - 92703I - Proto® Industrial Tools
New Britain, CT, USA
TOOL CHEST/CABINET
92703I
TOOL CHEST/CABINET 92703I
STACK TYPE HEAVY GAUGE STEEL MATERIAL HIGH GLOSS BLACK FINISH 27 INCH 11 1/2 INCH 18 INCH 2586 CU INCH CAPACITY 3 DRAWER(S) BLACKHAWK[T], PROTO[R] BRAND WEIGHT 51 LB
  • STACK TYPE
  • HEAVY GAUGE STEEL MATERIAL
  • HIGH GLOSS BLACK FINISH
  • 27 INCH
  • 11 1/2 INCH
  • 18 INCH
  • 2586 CU INCH CAPACITY
  • 3 DRAWER(S)
  • BLACKHAWK[T], PROTO[R] BRAND
  • WEIGHT 51 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Cabinets and Casework
Product Number 92703I
Product Name TOOL CHEST/CABINET
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
R2V vertical drawer cabinets - RL-5HHG30006N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details
Tool Boxes - 3265799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Aluminum; Aluminium
Height 18.19 inch (462 mm)
View Details