Proto® Industrial Tools RATCHET WRENCH 69945P

Description
PEAR HEAD, REVERSIBLE TYPE FULL POLISH CHROME FINISH 20 INCH OVERALL LENGTH 3/4 INCH DRIVE SIZE 3/4 DRIVE SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.10 HANDLE TYPE ERGONOMIC WITH 24 TOOTH DESIGN WEIGHT 5.71 LB
Datasheet
Description
PEAR HEAD, REVERSIBLE TYPE FULL POLISH CHROME FINISH 20 INCH OVERALL LENGTH 3/4 INCH DRIVE SIZE 3/4 DRIVE SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.10 HANDLE TYPE ERGONOMIC WITH 24 TOOTH DESIGN WEIGHT 5.71 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RATCHET WRENCH - 69945P - Proto® Industrial Tools
New Britain, CT, USA
RATCHET WRENCH
69945P
RATCHET WRENCH 69945P
PEAR HEAD, REVERSIBLE TYPE FULL POLISH CHROME FINISH 20 INCH OVERALL LENGTH 3/4 INCH DRIVE SIZE 3/4 DRIVE SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.10 HANDLE TYPE ERGONOMIC WITH 24 TOOTH DESIGN WEIGHT 5.71 LB
  • PEAR HEAD, REVERSIBLE TYPE
  • FULL POLISH CHROME FINISH
  • 20 INCH OVERALL LENGTH
  • 3/4 INCH DRIVE SIZE
  • 3/4 DRIVE SIZE - FRACTIONAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.10
  • HANDLE TYPE ERGONOMIC
  • WITH 24 TOOTH DESIGN
  • WEIGHT 5.71 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number 69945P
Product Name RATCHET WRENCH
Drive Size 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/200NM - 1-TTS/200NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
4-in-1 Ratcheting Box Wrench - 8C - Lowell Corporation
Specs
Type Box; Socket
Drive Size 0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length 15 inch (381 mm)
View Details