Proto® Industrial Tools DRIVE EXTENSION 49964L

Description
PUSHBUTTON LOCK TYPE 1/2 INCH SIZE 2 61/64 INCH OVERALL LENGTH 2 61/64 OVERALL LENGTH - FRACTIONAL 1/2 SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND FEATURES OVERMOLDED PROTECTION CAP PREVENT DUST AND DEBRIS FROM JAMMING MECHANISM WEIGHT 0.3 LB
Datasheet
Description
PUSHBUTTON LOCK TYPE 1/2 INCH SIZE 2 61/64 INCH OVERALL LENGTH 2 61/64 OVERALL LENGTH - FRACTIONAL 1/2 SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND FEATURES OVERMOLDED PROTECTION CAP PREVENT DUST AND DEBRIS FROM JAMMING MECHANISM WEIGHT 0.3 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE EXTENSION - 49964L - Proto® Industrial Tools
New Britain, CT, USA
DRIVE EXTENSION
49964L
DRIVE EXTENSION 49964L
PUSHBUTTON LOCK TYPE 1/2 INCH SIZE 2 61/64 INCH OVERALL LENGTH 2 61/64 OVERALL LENGTH - FRACTIONAL 1/2 SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND FEATURES OVERMOLDED PROTECTION CAP PREVENT DUST AND DEBRIS FROM JAMMING MECHANISM WEIGHT 0.3 LB
  • PUSHBUTTON LOCK TYPE
  • 1/2 INCH SIZE
  • 2 61/64 INCH OVERALL LENGTH
  • 2 61/64 OVERALL LENGTH - FRACTIONAL
  • 1/2 SIZE - FRACTIONAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • FEATURES OVERMOLDED PROTECTION CAP PREVENT DUST AND DEBRIS FROM JAMMING MECHANISM
  • WEIGHT 0.3 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number 49964L
Product Name DRIVE EXTENSION
Product Type Socket Extension
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Bit
View Details
Socket Set - 511 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Drive Socket - 49-66-4422 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.3125 inch
View Details