Proto® Industrial Tools Open End Wrench 4728P

Description
DOUBLE END TYPE 17.4625 SMALLER END SIZE IN MM 19.05 LARGER END SIZE IN MM 11/16 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE - FRACTIONAL .6875 SMALLER END SIZE - DECIMAL .75 LARGER END SIZE - DECIMAL 11/16 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE BLACKHAWK[T] BRAND LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
DOUBLE END TYPE 17.4625 SMALLER END SIZE IN MM 19.05 LARGER END SIZE IN MM 11/16 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE - FRACTIONAL .6875 SMALLER END SIZE - DECIMAL .75 LARGER END SIZE - DECIMAL 11/16 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE BLACKHAWK[T] BRAND LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 4728P - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
4728P
Open End Wrench 4728P
DOUBLE END TYPE 17.4625 SMALLER END SIZE IN MM 19.05 LARGER END SIZE IN MM 11/16 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE - FRACTIONAL .6875 SMALLER END SIZE - DECIMAL .75 LARGER END SIZE - DECIMAL 11/16 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE BLACKHAWK[T] BRAND LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • DOUBLE END TYPE
  • 17.4625 SMALLER END SIZE IN MM
  • 19.05 LARGER END SIZE IN MM
  • 11/16 SMALLER END SIZE - FRACTIONAL
  • 3/4 LARGER END SIZE - FRACTIONAL
  • .6875 SMALLER END SIZE - DECIMAL
  • .75 LARGER END SIZE - DECIMAL
  • 11/16 INCH SMALLER END SIZE
  • 3/4 INCH LARGER END SIZE
  • BLACKHAWK[T] BRAND
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number 4728P
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Socket Wrench - Model 53 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.5 inch (15.87 to 38.1 mm)
Wrench Length 20 inch (508 mm)
View Details