Proto® Industrial Tools RATCHET WRENCH 34946B

Description
QUICK RELEASE ROUND HEAD TYPE FULL POLISH, CHROME PLATED GRIP FINISH 10 5/64 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.10M HANDLE TYPE KNURLED WITH 41 TOOTH DOUBLE PAWL DESIGN WEIGHT 0.76 LB
Datasheet
Description
QUICK RELEASE ROUND HEAD TYPE FULL POLISH, CHROME PLATED GRIP FINISH 10 5/64 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.10M HANDLE TYPE KNURLED WITH 41 TOOTH DOUBLE PAWL DESIGN WEIGHT 0.76 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RATCHET WRENCH - 34946B - Proto® Industrial Tools
New Britain, CT, USA
RATCHET WRENCH
34946B
RATCHET WRENCH 34946B
QUICK RELEASE ROUND HEAD TYPE FULL POLISH, CHROME PLATED GRIP FINISH 10 5/64 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.10M HANDLE TYPE KNURLED WITH 41 TOOTH DOUBLE PAWL DESIGN WEIGHT 0.76 LB
  • QUICK RELEASE ROUND HEAD TYPE
  • FULL POLISH, CHROME PLATED GRIP FINISH
  • 10 5/64 INCH OVERALL LENGTH
  • 3/8 INCH DRIVE SIZE
  • 3/8 DRIVE SIZE - FRACTIONAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.10M
  • HANDLE TYPE KNURLED
  • WITH 41 TOOTH DOUBLE PAWL DESIGN
  • WEIGHT 0.76 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number 34946B
Product Name RATCHET WRENCH
Drive Size 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
TSHW Series 2 x 3 in. Size Double Side Hex Wrench|Master File - TSHW200300 - Kuriyama of America, Inc.
Specs
Drive Size 2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight 3.48 lbs (1.58 kg)
View Details