Proto® Industrial Tools RATCHET WRENCH 34945B

Description
REVERSIBLE, ROUND HEAD TYPE CHROME PLATED GRIP FINISH 10 5/64 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.10M HANDLE TYPE KNURLED WITH 41 TOOTH DESIGN WEIGHT 0.79 LB
Datasheet
Description
REVERSIBLE, ROUND HEAD TYPE CHROME PLATED GRIP FINISH 10 5/64 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.10M HANDLE TYPE KNURLED WITH 41 TOOTH DESIGN WEIGHT 0.79 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RATCHET WRENCH - 34945B - Proto® Industrial Tools
New Britain, CT, USA
RATCHET WRENCH
34945B
RATCHET WRENCH 34945B
REVERSIBLE, ROUND HEAD TYPE CHROME PLATED GRIP FINISH 10 5/64 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.10M HANDLE TYPE KNURLED WITH 41 TOOTH DESIGN WEIGHT 0.79 LB
  • REVERSIBLE, ROUND HEAD TYPE
  • CHROME PLATED GRIP FINISH
  • 10 5/64 INCH OVERALL LENGTH
  • 3/8 INCH DRIVE SIZE
  • 3/8 DRIVE SIZE - FRACTIONAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.10M
  • HANDLE TYPE KNURLED
  • WITH 41 TOOTH DESIGN
  • WEIGHT 0.79 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number 34945B
Product Name RATCHET WRENCH
Drive Size 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M12 & M14 WRENCH - MD0911MQB060X09 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2362 inch (6 mm)
View Details
2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details