Proto® Industrial Tools Open End Wrench 3124

Description
DOUBLE END TYPE 3 1/2 INCH OVERALL LENGTH 9/32 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL 9/32 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE ANGLE STYLE BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.100 WIDTH 1 7/16 INCH WEIGHT 0.3 LB
Datasheet
Description
DOUBLE END TYPE 3 1/2 INCH OVERALL LENGTH 9/32 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL 9/32 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE ANGLE STYLE BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.100 WIDTH 1 7/16 INCH WEIGHT 0.3 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 3124 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
3124
Open End Wrench 3124
DOUBLE END TYPE 3 1/2 INCH OVERALL LENGTH 9/32 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL 9/32 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE ANGLE STYLE BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.100 WIDTH 1 7/16 INCH WEIGHT 0.3 LB
  • DOUBLE END TYPE
  • 3 1/2 INCH OVERALL LENGTH
  • 9/32 SMALLER END SIZE - FRACTIONAL
  • 5/16 LARGER END SIZE - FRACTIONAL
  • 9/32 INCH SMALLER END SIZE
  • 5/16 INCH LARGER END SIZE
  • ANGLE STYLE
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.100
  • WIDTH 1 7/16 INCH
  • WEIGHT 0.3 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number 3124
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M8 WRENCH - MD0911MQB040X07 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1575 inch (4 mm)
View Details
Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details