ProTek Devices STF701

Description
EMI/Filter TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • ESD Protection > 25 kilovolts • 175 Watts Peak Pulse Power per Line (tp = 8/20µs) • Bidirectional EMI Filtering • Low Insertion Loss: Up to 10MHz, -3db Roll-Off @ 40MHz • Protects Up to Two (2) Data Lines • RoHS Compliant • REACH Compliant APPLICATIONS • SMART Phones • Portable Electronics
Description
EMI/Filter TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • ESD Protection > 25 kilovolts • 175 Watts Peak Pulse Power per Line (tp = 8/20µs) • Bidirectional EMI Filtering • Low Insertion Loss: Up to 10MHz, -3db Roll-Off @ 40MHz • Protects Up to Two (2) Data Lines • RoHS Compliant • REACH Compliant APPLICATIONS • SMART Phones • Portable Electronics

Suppliers

Company
Product
Description
Supplier Links
EMI/Filter TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • ESD Protection > 25 kilovolts • 175 Watts Peak Pulse Power per Line (tp = 8/20µs) • Bidirectional EMI Filtering • Low Insertion Loss: Up to 10MHz, -3db Roll-Off @ 40MHz • Protects Up to Two (2) Data Lines • RoHS Compliant • REACH Compliant APPLICATIONS • SMART Phones • Portable Electronics

EMI/Filter TVS Array FEATURES

• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• ESD Protection > 25 kilovolts
• 175 Watts Peak Pulse Power per Line (tp = 8/20µs)
• Bidirectional EMI Filtering
• Low Insertion Loss: Up to 10MHz, -3db Roll-Off @ 40MHz
• Protects Up to Two (2) Data Lines
• RoHS Compliant
• REACH Compliant

APPLICATIONS

• SMART Phones
• Portable Electronics

Supplier's Site

Technical Specifications

  ProTek Devices
Product Category EMI Filters and RFI Filters
Product Number STF701
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1620196 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details
Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF3HDMI2BA-CZ - Nexperia B.V.
Specs
Package / Mounting OL-PCMF3HDMI2BA-C
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-12 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details