ProTek Devices Electronic Surplus - IO6LC IO6LC

Description
Ultra Low Capacitance Steering Diode Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • 350mW Continuous Power Dissipation • Provides Six (6) Lines of Protection • Low Leakage Current < 1.0µA • Ultra Low Capacitance: 3pF Typical • RoHS Compliant • REACH Compliant APPLICATIONS • Computing Devices • SMART Phones • Portable Electronics • Sensors • Set Top Box Interface
Request a Quote
Description
Ultra Low Capacitance Steering Diode Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • 350mW Continuous Power Dissipation • Provides Six (6) Lines of Protection • Low Leakage Current < 1.0µA • Ultra Low Capacitance: 3pF Typical • RoHS Compliant • REACH Compliant APPLICATIONS • Computing Devices • SMART Phones • Portable Electronics • Sensors • Set Top Box Interface
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ultra Low Capacitance Steering Diode Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • 350mW Continuous Power Dissipation • Provides Six (6) Lines of Protection • Low Leakage Current < 1.0µA • Ultra Low Capacitance: 3pF Typical • RoHS Compliant • REACH Compliant APPLICATIONS • Computing Devices • SMART Phones • Portable Electronics • Sensors • Set Top Box Interface

Ultra Low Capacitance Steering Diode Array FEATURES

• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• 350mW Continuous Power Dissipation
• Provides Six (6) Lines of Protection
• Low Leakage Current < 1.0µA
• Ultra Low Capacitance: 3pF Typical
• RoHS Compliant
• REACH Compliant

APPLICATIONS

• Computing Devices
• SMART Phones
• Portable Electronics
• Sensors
• Set Top Box Interface

Supplier's Site
Electronic Surplus - IO6LC - 1185859-IO6LC - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IO6LC
1185859-IO6LC
Electronic Surplus - IO6LC 1185859-IO6LC
Manufacturer: Protek Devices Win Source Part Number: 1185859-IO6LC Manufacturer Homepage: www.protekdevices.co m Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Protek Devices
Win Source Part Number: 1185859-IO6LC
Manufacturer Homepage: www.protekdevices.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ProTek Devices Win Source Electronics
Product Category Diode Arrays Diode Arrays
Product Number IO6LC 1185859-IO6LC
Product Name Electronic Surplus - IO6LC
Diode Type Steering Diode Arrays
Unlock Full Specs
to access all available technical data

Similar Products

Dual voltage regulator diodes - BZB84-B68-QR - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S14160-3050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - SB07-015C-TB-E - 893602-SB07-015C-TB-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type LLD - Model: YG906C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9800 volts
IR 0.2000 mA
View Details