Manufacturer: Protek Devices
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1060485-GBLC03LC-LF-
Mounting: SMD (SMT)
Clamping Voltage: 7 V
Power Dissipation: 350 W
Direction: Bidirectional
Categories: OEM Parts(F-I)
Case / Package: SOD
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Min Breakdown Voltage: 4 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1060485-GBLC03LC-LF-T7 |
| Product Name | OEM Parts - OEM Parts (F - I) - GBLC03LC-LF-T7 |