Low Capacitance Steering Diode Array FEATURES
• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• IEC 61000-4-5 (Surge): 12A, 8/20µs - Level 1(Line-Gnd) & Level 2(Line-Line)
• Provides Four (4) Lines of Protection
• Low Leakage Current < 2.0µA
• Ultra Low Capacitance: 6pF per Diode
• RoHS Compliant
• REACH Compliant
APPLICATIONS
• Ethernet - 10/100/1000 Base T
• RS-422 & RS-485
• Microcontrollers
• USB Interface
Manufacturer: Protek Devices
Win Source Part Number: 1172775-ET108
Manufacturer Homepage: www.protekdevices.co
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
| ProTek Devices | Win Source Electronics | |
|---|---|---|
| Product Category | Diode Arrays | Diode Arrays |
| Product Number | ET108 | 1172775-ET108 |
| Product Name | END - OF - LIFE - ET108 | |
| Diode Type | Steering Diode Arrays |