ProTek Devices EM8Q-100

Description
LCD EMI/Filter TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • ESD Protection > 25 kilovolts • Bidirectional EMI Filtering/TVS Low Pass Filters • Low Insertion Loss: -3db Roll-Off @ 150MHz • Protects Up to Eight(8) Data Lines • RoHS Compliant • REACH Compliant APPLICATIONS • SMART Phones • LCD Display Panel • Portable Electronics • SMART Cards
Description
LCD EMI/Filter TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • ESD Protection > 25 kilovolts • Bidirectional EMI Filtering/TVS Low Pass Filters • Low Insertion Loss: -3db Roll-Off @ 150MHz • Protects Up to Eight(8) Data Lines • RoHS Compliant • REACH Compliant APPLICATIONS • SMART Phones • LCD Display Panel • Portable Electronics • SMART Cards

Suppliers

Company
Product
Description
Supplier Links
LCD EMI/Filter TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • ESD Protection > 25 kilovolts • Bidirectional EMI Filtering/TVS Low Pass Filters • Low Insertion Loss: -3db Roll-Off @ 150MHz • Protects Up to Eight(8) Data Lines • RoHS Compliant • REACH Compliant APPLICATIONS • SMART Phones • LCD Display Panel • Portable Electronics • SMART Cards

LCD EMI/Filter TVS Array FEATURES

• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• ESD Protection > 25 kilovolts
• Bidirectional EMI Filtering/TVS Low Pass Filters
• Low Insertion Loss: -3db Roll-Off @ 150MHz
• Protects Up to Eight(8) Data Lines
• RoHS Compliant
• REACH Compliant

APPLICATIONS

• SMART Phones
• LCD Display Panel
• Portable Electronics
• SMART Cards

Supplier's Site

Technical Specifications

  ProTek Devices
Product Category EMI Filters and RFI Filters
Product Number EM8Q-100
Unlock Full Specs
to access all available technical data

Similar Products

CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line EMC Filters - RSEV-2010 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Small size
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939-3
Rated Voltage 250 volts
View Details
2 suppliers
EMI/RFI Filters (LC, RC Networks) - 568-5872-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details