ProTek Devices EM4DLP-100L

Description
4 Line EMI/Filter TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • ESD Protection > 25 kilovolts • EMI Filtering/TVS Low Pass Filters • > 25db Attenuation from 800MHz to 3GHz • Protects up to Four(4) Data Lines • RoHS Compliant • REACH Compliant APPLICATIONS • SMART Phones • LCD Display Panel • Portable Electronics • SMART Cards
Description
4 Line EMI/Filter TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • ESD Protection > 25 kilovolts • EMI Filtering/TVS Low Pass Filters • > 25db Attenuation from 800MHz to 3GHz • Protects up to Four(4) Data Lines • RoHS Compliant • REACH Compliant APPLICATIONS • SMART Phones • LCD Display Panel • Portable Electronics • SMART Cards

Suppliers

Company
Product
Description
Supplier Links
4 Line EMI/Filter TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • ESD Protection > 25 kilovolts • EMI Filtering/TVS Low Pass Filters • > 25db Attenuation from 800MHz to 3GHz • Protects up to Four(4) Data Lines • RoHS Compliant • REACH Compliant APPLICATIONS • SMART Phones • LCD Display Panel • Portable Electronics • SMART Cards

4 Line EMI/Filter TVS Array FEATURES

• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• ESD Protection > 25 kilovolts
• EMI Filtering/TVS Low Pass Filters
• > 25db Attenuation from 800MHz to 3GHz
• Protects up to Four(4) Data Lines
• RoHS Compliant
• REACH Compliant

APPLICATIONS

• SMART Phones
• LCD Display Panel
• Portable Electronics
• SMART Cards

Supplier's Site

Technical Specifications

  ProTek Devices
Product Category EMI Filters and RFI Filters
Product Number EM4DLP-100L
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2137081 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-143-607-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
Power Line EMC Filters - RSHN-2010D - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting DIN rail
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
2 suppliers