ProTek Devices EM4D-100L

Description
4 Line EMI/Filter TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • ESD Protection > 25 kilovolts • EMI Filtering/TVS Low Pass Filters • > 25db Attenuation from 800MHz to 3GHz • Protects up to Four(4) Data Lines • RoHS Compliant • REACH Compliant APPLICATIONS • SMART Phones
Description
4 Line EMI/Filter TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • ESD Protection > 25 kilovolts • EMI Filtering/TVS Low Pass Filters • > 25db Attenuation from 800MHz to 3GHz • Protects up to Four(4) Data Lines • RoHS Compliant • REACH Compliant APPLICATIONS • SMART Phones

Suppliers

Company
Product
Description
Supplier Links
4 Line EMI/Filter TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • ESD Protection > 25 kilovolts • EMI Filtering/TVS Low Pass Filters • > 25db Attenuation from 800MHz to 3GHz • Protects up to Four(4) Data Lines • RoHS Compliant • REACH Compliant APPLICATIONS • SMART Phones

4 Line EMI/Filter TVS Array FEATURES

• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• ESD Protection > 25 kilovolts
• EMI Filtering/TVS Low Pass Filters
• > 25db Attenuation from 800MHz to 3GHz
• Protects up to Four(4) Data Lines
• RoHS Compliant
• REACH Compliant

APPLICATIONS

• SMART Phones

Supplier's Site

Technical Specifications

  ProTek Devices
Product Category EMI Filters and RFI Filters
Product Number EM4D-100L
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RSHN-2100 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Rated Voltage 250 volts
Rated Current 100 amps
View Details
2 suppliers