ProTek Devices EM02-100

Description
EMI Filter/TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • ESD Protection > 25 kilovolts • EMI Filtering/TVS Low Pass Filters • > 25db Attenuation from 800MHz to 3GHz • Protects up to Two(2) Data Lines • RoHS Compliant • REACH Compliant APPLICATIONS • SMART Phones • LCD Display Panel • Portable Electronics • SMART Cards
Description
EMI Filter/TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • ESD Protection > 25 kilovolts • EMI Filtering/TVS Low Pass Filters • > 25db Attenuation from 800MHz to 3GHz • Protects up to Two(2) Data Lines • RoHS Compliant • REACH Compliant APPLICATIONS • SMART Phones • LCD Display Panel • Portable Electronics • SMART Cards

Suppliers

Company
Product
Description
Supplier Links
EMI Filter/TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • ESD Protection > 25 kilovolts • EMI Filtering/TVS Low Pass Filters • > 25db Attenuation from 800MHz to 3GHz • Protects up to Two(2) Data Lines • RoHS Compliant • REACH Compliant APPLICATIONS • SMART Phones • LCD Display Panel • Portable Electronics • SMART Cards

EMI Filter/TVS Array FEATURES

• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• ESD Protection > 25 kilovolts
• EMI Filtering/TVS Low Pass Filters
• > 25db Attenuation from 800MHz to 3GHz
• Protects up to Two(2) Data Lines
• RoHS Compliant
• REACH Compliant

APPLICATIONS

• SMART Phones
• LCD Display Panel
• Portable Electronics
• SMART Cards

Supplier's Site

Technical Specifications

  ProTek Devices
Product Category EMI Filters and RFI Filters
Product Number EM02-100
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-123-538-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
IEC Filters - 2378652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details