ProTek Devices DC Power Supply 3032B

Description
The 3032B is a 180 W, 30 V, 3 A dc power supply from Protek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Dual 0-30V @0-3 Amps Digital 4 LED Display Power: 180 W Display: LED, Dual 3 Digit Noise free output for servicing RF equipment Energy saver design allows cooler operation at all output levels for better stability and operating life Excellent line and load regulation characteristics Fully isolated outputs for series or parallel operation Coarse and Fine voltage controls Each output has two 3 digit LED read-outs for monitoring voltage and current Front Panel LEDs indicate constant voltage or constant current operation and overload condition Specifications Outputs 1 and 2 Volts: 0 to ±30V DC Amps: 0 to ±3 Amps Constant Voltage Mode Line and Load Regulation: 0.02% + 2mV Ripple and Noise: < 1 mV RMS Constant Current Mode Load Regulation: # 0.05% + 5mA Line Regulation: # 0.05% + 0.25mA Ripple and Noise: # 2mA RMS Digital Display Resolution Volts: 100mVCurrent: 10mA Accuracy: ± (0.5% + 3 D) General Specifications Operating Temperature: 0 to 35°C AC Input Volts: 120V/220V Power Consumption: 300VA, 50/60Hz Size: 6.3" H × 5" W × 13" D The Protek 3032B is a Dual Output 30 V, 3 A, 180 W, DC Power Supply with an LCD Digital Display. The Protek 3032B has a noise free output for servicing RF equipment, and fully isolated outputs for series or parallel operation. The Protek 3032B's energy saver design allows cooler operation at all output levels for better stability and operating life, as well as excellent line and load regulation characteristics.
Datasheet
Description
The 3032B is a 180 W, 30 V, 3 A dc power supply from Protek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Dual 0-30V @0-3 Amps Digital 4 LED Display Power: 180 W Display: LED, Dual 3 Digit Noise free output for servicing RF equipment Energy saver design allows cooler operation at all output levels for better stability and operating life Excellent line and load regulation characteristics Fully isolated outputs for series or parallel operation Coarse and Fine voltage controls Each output has two 3 digit LED read-outs for monitoring voltage and current Front Panel LEDs indicate constant voltage or constant current operation and overload condition Specifications Outputs 1 and 2 Volts: 0 to ±30V DC Amps: 0 to ±3 Amps Constant Voltage Mode Line and Load Regulation: 0.02% + 2mV Ripple and Noise: < 1 mV RMS Constant Current Mode Load Regulation: # 0.05% + 5mA Line Regulation: # 0.05% + 0.25mA Ripple and Noise: # 2mA RMS Digital Display Resolution Volts: 100mVCurrent: 10mA Accuracy: ± (0.5% + 3 D) General Specifications Operating Temperature: 0 to 35°C AC Input Volts: 120V/220V Power Consumption: 300VA, 50/60Hz Size: 6.3" H × 5" W × 13" D The Protek 3032B is a Dual Output 30 V, 3 A, 180 W, DC Power Supply with an LCD Digital Display. The Protek 3032B has a noise free output for servicing RF equipment, and fully isolated outputs for series or parallel operation. The Protek 3032B's energy saver design allows cooler operation at all output levels for better stability and operating life, as well as excellent line and load regulation characteristics.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 3032B - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
3032B
DC Power Supply 3032B
The 3032B is a 180 W, 30 V, 3 A dc power supply from Protek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Dual 0-30V @0-3 Amps Digital 4 LED Display Power: 180 W Display: LED, Dual 3 Digit Noise free output for servicing RF equipment Energy saver design allows cooler operation at all output levels for better stability and operating life Excellent line and load regulation characteristics Fully isolated outputs for series or parallel operation Coarse and Fine voltage controls Each output has two 3 digit LED read-outs for monitoring voltage and current Front Panel LEDs indicate constant voltage or constant current operation and overload condition Specifications Outputs 1 and 2 Volts: 0 to ±30V DC Amps: 0 to ±3 Amps Constant Voltage Mode Line and Load Regulation: 0.02% + 2mV Ripple and Noise: < 1 mV RMS Constant Current Mode Load Regulation: # 0.05% + 5mA Line Regulation: # 0.05% + 0.25mA Ripple and Noise: # 2mA RMS Digital Display Resolution Volts: 100mVCurrent: 10mA Accuracy: ± (0.5% + 3 D) General Specifications Operating Temperature: 0 to 35°C AC Input Volts: 120V/220V Power Consumption: 300VA, 50/60Hz Size: 6.3" H × 5" W × 13" D The Protek 3032B is a Dual Output 30 V, 3 A, 180 W, DC Power Supply with an LCD Digital Display. The Protek 3032B has a noise free output for servicing RF equipment, and fully isolated outputs for series or parallel operation. The Protek 3032B's energy saver design allows cooler operation at all output levels for better stability and operating life, as well as excellent line and load regulation characteristics.

The 3032B is a 180 W, 30 V, 3 A dc power supply from Protek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Dual 0-30V @0-3 Amps Digital 4 LED Display
  • Power: 180 W
  • Display: LED, Dual 3 Digit
  • Noise free output for servicing RF equipment
  • Energy saver design allows cooler operation at all output levels for better stability and operating life
  • Excellent line and load regulation characteristics
  • Fully isolated outputs for series or parallel operation
  • Coarse and Fine voltage controls
  • Each output has two 3 digit LED read-outs for monitoring voltage and current
  • Front Panel LEDs indicate constant voltage or constant current operation and overload condition

Specifications

Outputs 1 and 2

  • Volts: 0 to ±30V DC
  • Amps: 0 to ±3 Amps

Constant Voltage Mode

  • Line and Load Regulation: 0.02% + 2mV
  • Ripple and Noise: < 1 mV RMS

Constant Current Mode

  • Load Regulation: # 0.05% + 5mA
  • Line Regulation: # 0.05% + 0.25mA
  • Ripple and Noise: # 2mA RMS

Digital Display Resolution

  • Volts: 100mVCurrent: 10mA
  • Accuracy: ± (0.5% + 3 D)

General Specifications

  • Operating Temperature: 0 to 35°C
  • AC Input Volts: 120V/220V
  • Power Consumption: 300VA, 50/60Hz
  • Size: 6.3" H × 5" W × 13" D

The Protek 3032B is a Dual Output 30 V, 3 A, 180 W, DC Power Supply with an LCD Digital Display. The Protek 3032B has a noise free output for servicing RF equipment, and fully isolated outputs for series or parallel operation.

The Protek 3032B's energy saver design allows cooler operation at all output levels for better stability and operating life, as well as excellent line and load regulation characteristics.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 3032B
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
AC/DC Adapters - 1176612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details