ProSoft Technology, Inc. Profibus DP Slave PTQ-PDPS

Description
The PROFIBUS DP Slave protocol driver supports the PROFIBUS V0 Slave implementation, providing powerful data transfer capability between the module and Scneider Electric Quantum and Unity processors. User configurable data mapping and DP port operation make the interface an easy to use and powerful data transfer tool. The PTQ module Configuration/Debug Serial port connects a PC to the module for configuration, status, monitoring, and troubleshooting (Serial cable is included with product shipment). After editing on a PC, a configuration file is downloaded and stored on the PTQ module. The PROFIBUS DP Slave gives access to the unit's input and output images with up to 244 bytes of Input and Output data, for a maximum of 400 bytes total. These Input and Output data blocks are mapped by the user within the inRAx module's data memory allowing maximum flexibility and data transfer with other protocols.
Description
The PROFIBUS DP Slave protocol driver supports the PROFIBUS V0 Slave implementation, providing powerful data transfer capability between the module and Scneider Electric Quantum and Unity processors. User configurable data mapping and DP port operation make the interface an easy to use and powerful data transfer tool. The PTQ module Configuration/Debug Serial port connects a PC to the module for configuration, status, monitoring, and troubleshooting (Serial cable is included with product shipment). After editing on a PC, a configuration file is downloaded and stored on the PTQ module. The PROFIBUS DP Slave gives access to the unit's input and output images with up to 244 bytes of Input and Output data, for a maximum of 400 bytes total. These Input and Output data blocks are mapped by the user within the inRAx module's data memory allowing maximum flexibility and data transfer with other protocols.

Suppliers

Company
Product
Description
Supplier Links
Profibus DP Slave - PTQ-PDPS - ProSoft Technology, Inc.
Bakersfield, CA, USA
Profibus DP Slave
PTQ-PDPS
Profibus DP Slave PTQ-PDPS
The PROFIBUS DP Slave protocol driver supports the PROFIBUS V0 Slave implementation, providing powerful data transfer capability between the module and Scneider Electric Quantum and Unity processors. User configurable data mapping and DP port operation make the interface an easy to use and powerful data transfer tool. The PTQ module Configuration/Debug Serial port connects a PC to the module for configuration, status, monitoring, and troubleshooting (Serial cable is included with product shipment). After editing on a PC, a configuration file is downloaded and stored on the PTQ module. The PROFIBUS DP Slave gives access to the unit's input and output images with up to 244 bytes of Input and Output data, for a maximum of 400 bytes total. These Input and Output data blocks are mapped by the user within the inRAx module's data memory allowing maximum flexibility and data transfer with other protocols.

The PROFIBUS DP Slave protocol driver supports the PROFIBUS V0 Slave implementation, providing powerful data transfer capability between the module and Scneider Electric Quantum and Unity processors. User configurable data mapping and DP port operation make the interface an easy to use and powerful data transfer tool.

The PTQ module Configuration/Debug Serial port connects a PC to the module for configuration, status, monitoring, and troubleshooting (Serial cable is included with product shipment). After editing on a PC, a configuration file is downloaded and stored on the PTQ module.

The PROFIBUS DP Slave gives access to the unit's input and output images with up to 244 bytes of Input and Output data, for a maximum of 400 bytes total. These Input and Output data blocks are mapped by the user within the inRAx module's data memory allowing maximum flexibility and data transfer with other protocols.

Supplier's Site

Technical Specifications

  ProSoft Technology, Inc.
Product Category Network Cards and Network Controllers
Product Number PTQ-PDPS
Product Name Profibus DP Slave
Protocol / Network Profibus; Serial
Unlock Full Specs
to access all available technical data

Similar Products

Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
VIPA SLIO Module, Interface Modules - 053-1CA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network CANbus
Data Rate 10 to 1000 kbps
Port Type Sub-D, 9-pin Male
View Details
WiFi Board with Built-in Antenna and USB for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type USB
View Details