ProSoft Technology, Inc. Ethernet/IP Interface Module MVI71-DFNT

Description
The MVI71-DFNT module is a single slot solution that provides a powerful connection between Rockwell Automation's PLC processor and EtherNet/IP (DF1 for Ethernet) network applications. The module can send read or write commands to remote devices on the EtherNet/IP network. The MVI71-DFNT also has 20 servers that allows the module to receive commands from remote devices. The MVI71-DFNT Pass-Through server allows the user to edit and transfer the PLC ladder logic using an Ethernet connection. Up to 100 commands can be configured by the user.
Description
The MVI71-DFNT module is a single slot solution that provides a powerful connection between Rockwell Automation's PLC processor and EtherNet/IP (DF1 for Ethernet) network applications. The module can send read or write commands to remote devices on the EtherNet/IP network. The MVI71-DFNT also has 20 servers that allows the module to receive commands from remote devices. The MVI71-DFNT Pass-Through server allows the user to edit and transfer the PLC ladder logic using an Ethernet connection. Up to 100 commands can be configured by the user.

Suppliers

Company
Product
Description
Supplier Links
Ethernet/IP Interface Module - MVI71-DFNT - ProSoft Technology, Inc.
Bakersfield, CA, USA
Ethernet/IP Interface Module
MVI71-DFNT
Ethernet/IP Interface Module MVI71-DFNT
The MVI71-DFNT module is a single slot solution that provides a powerful connection between Rockwell Automation's PLC processor and EtherNet/IP (DF1 for Ethernet) network applications. The module can send read or write commands to remote devices on the EtherNet/IP network. The MVI71-DFNT also has 20 servers that allows the module to receive commands from remote devices. The MVI71-DFNT Pass-Through server allows the user to edit and transfer the PLC ladder logic using an Ethernet connection. Up to 100 commands can be configured by the user.

The MVI71-DFNT module is a single slot solution that provides a powerful connection between Rockwell Automation's PLC processor and EtherNet/IP (DF1 for Ethernet) network applications.

The module can send read or write commands to remote devices on the EtherNet/IP network. The MVI71-DFNT also has 20 servers that allows the module to receive commands from remote devices. The MVI71-DFNT Pass-Through server allows the user to edit and transfer the PLC ladder logic using an Ethernet connection. Up to 100 commands can be configured by the user.

Supplier's Site

Technical Specifications

  ProSoft Technology, Inc.
Product Category Network Cards and Network Controllers
Product Number MVI71-DFNT
Product Name Ethernet/IP Interface Module
Protocol / Network 10Base-T Ethernet; Fast Ethernet; Serial; DF1
Unlock Full Specs
to access all available technical data

Similar Products

Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
VIPA SLIO Module, Interface Modules - 053-1CA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network CANbus
Data Rate 10 to 1000 kbps
Port Type Sub-D, 9-pin Male
View Details
WiFi Board with Built-in Antenna, USB & RS485 for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type RS485; USB
View Details