The ProLinx family DNP 3.0 Master to DF1 Master/Slave communications module (5102-DNPM-DFCM) creates a powerful connection between devices on a DF1 network and a DNP Slave device. The module is a stand-alone DIN-rail mounted protocol gateway that provides one DNP configurable serial port and three DF1 Master/Slave configurable serial ports.
The DNP 3.0 Master protocol driver supports Master implementations of the protocol on one port. This port is fully configurable, providing a great deal of flexibility.
The DF1 (DFCM) protocol driver supports Master or Slave implementations of the protocol on each DF1 port. All DF1 ports are individually configurable, providing a great deal of flexibility.
ProSoft Technology, Inc. | |
---|---|
Product Category | Serial Servers |
Product Number | 5102-DNPM-DFCM3 |
Product Name | DNP 3.0 Master To DF1 Master/Slave |
Serial Protocol | RS232; RS422; RS485; RS232/422/485 |
Number of Ports | 3 |
Network / Bus | 10/100Base-T |
Form Factor | DIN Rail |
Connector | DB9 |