Radicom Research, Inc. Embedded Serial-to-Ethernet Module LSMB-200V

Description
Measuring only 1” (W) x 1” (D) x 0.25” (H), the LSHM-200 family of Embedded Serial-to-Ethernet Modules connect serial devices to IP networks with a 10/100BaseT interface. They provide an easy solution for connecting micro controller based systems with serial port to IP networks for remote control, and monitoring applications. The LSHM-200 family allows for seamless access and communications of serial data through any 10/100BaseT Ethernet. They can transfer data among multiple IP addresses simultaneously via Telnet ports with TCP/IP protocols under Ethernet. The onboard Ethernet functions are designed to meet IEEE std 802.3™ with automation and buffering. The integrated serial port includes standard serial terminal features such as flow control and standard 8-N-1character lengths. The serial interface of LSHM-200 family supports DTE speeds up to 230K bps. The LSHM-200 family features -40oC to +85oC operating temperature and are RoHS compliant. There are two models available, LSHM-200 and LSHM-201. The LSHM-200 includes 2-channel DMA and a 7-bit 2-channel ADC while the LSHM-201 has a 4-channel DMA and an 8-bit 8-channel ADC built in. The LSHM-201 includes external Flash memory allowing for updating firmware with the latest enhancement or implementing firmware changes for custom applications. The Development Kit LSDK-2001 and LSDK-2011 are designed for engineer's testing, programming and evaluation convenience. Each kit includes an LSHM-200 or LSHM-201 mounted on our carrier board with all needed connectors, power adapter and cable accessories. Features: Compact size - 1" x 1" x 0.25" (H) -40oC to +85oC operating temperature Serial TTL interface 10/100BaseT network interface, auto-detect 10MB or 100MB data transfer rate configurable Designed to meet IEEE std 802.3™ Complete Serial-to-LAN connectivity solution including: Network Processor, Mac and PHY interface Support of TCP/IP, UDP, Telnet, HTTP, ICMP and ARP DHCP and static IP support LED pins out for monitoring LAN and link activity Built-in 32K SRAM for Ethernet buffering NVRAM for storage of configurations External flash memory (LSHM-201 only) DTE data speed up to 230K bps Hardware and software flow control
Description
Measuring only 1” (W) x 1” (D) x 0.25” (H), the LSHM-200 family of Embedded Serial-to-Ethernet Modules connect serial devices to IP networks with a 10/100BaseT interface. They provide an easy solution for connecting micro controller based systems with serial port to IP networks for remote control, and monitoring applications. The LSHM-200 family allows for seamless access and communications of serial data through any 10/100BaseT Ethernet. They can transfer data among multiple IP addresses simultaneously via Telnet ports with TCP/IP protocols under Ethernet. The onboard Ethernet functions are designed to meet IEEE std 802.3™ with automation and buffering. The integrated serial port includes standard serial terminal features such as flow control and standard 8-N-1character lengths. The serial interface of LSHM-200 family supports DTE speeds up to 230K bps. The LSHM-200 family features -40oC to +85oC operating temperature and are RoHS compliant. There are two models available, LSHM-200 and LSHM-201. The LSHM-200 includes 2-channel DMA and a 7-bit 2-channel ADC while the LSHM-201 has a 4-channel DMA and an 8-bit 8-channel ADC built in. The LSHM-201 includes external Flash memory allowing for updating firmware with the latest enhancement or implementing firmware changes for custom applications. The Development Kit LSDK-2001 and LSDK-2011 are designed for engineer's testing, programming and evaluation convenience. Each kit includes an LSHM-200 or LSHM-201 mounted on our carrier board with all needed connectors, power adapter and cable accessories. Features: Compact size - 1" x 1" x 0.25" (H) -40oC to +85oC operating temperature Serial TTL interface 10/100BaseT network interface, auto-detect 10MB or 100MB data transfer rate configurable Designed to meet IEEE std 802.3™ Complete Serial-to-LAN connectivity solution including: Network Processor, Mac and PHY interface Support of TCP/IP, UDP, Telnet, HTTP, ICMP and ARP DHCP and static IP support LED pins out for monitoring LAN and link activity Built-in 32K SRAM for Ethernet buffering NVRAM for storage of configurations External flash memory (LSHM-201 only) DTE data speed up to 230K bps Hardware and software flow control

Suppliers

Company
Product
Description
Supplier Links
Embedded Serial-to-Ethernet Module - LSMB-200V - Radicom Research, Inc.
San Jose, CA, USA
Embedded Serial-to-Ethernet Module
LSMB-200V
Embedded Serial-to-Ethernet Module LSMB-200V
Measuring only 1” (W) x 1” (D) x 0.25” (H), the LSHM-200 family of Embedded Serial-to-Ethernet Modules connect serial devices to IP networks with a 10/100BaseT interface. They provide an easy solution for connecting micro controller based systems with serial port to IP networks for remote control, and monitoring applications. The LSHM-200 family allows for seamless access and communications of serial data through any 10/100BaseT Ethernet. They can transfer data among multiple IP addresses simultaneously via Telnet ports with TCP/IP protocols under Ethernet. The onboard Ethernet functions are designed to meet IEEE std 802.3™ with automation and buffering. The integrated serial port includes standard serial terminal features such as flow control and standard 8-N-1character lengths. The serial interface of LSHM-200 family supports DTE speeds up to 230K bps. The LSHM-200 family features -40oC to +85oC operating temperature and are RoHS compliant. There are two models available, LSHM-200 and LSHM-201. The LSHM-200 includes 2-channel DMA and a 7-bit 2-channel ADC while the LSHM-201 has a 4-channel DMA and an 8-bit 8-channel ADC built in. The LSHM-201 includes external Flash memory allowing for updating firmware with the latest enhancement or implementing firmware changes for custom applications. The Development Kit LSDK-2001 and LSDK-2011 are designed for engineer's testing, programming and evaluation convenience. Each kit includes an LSHM-200 or LSHM-201 mounted on our carrier board with all needed connectors, power adapter and cable accessories. Features: Compact size - 1" x 1" x 0.25" (H) -40oC to +85oC operating temperature Serial TTL interface 10/100BaseT network interface, auto-detect 10MB or 100MB data transfer rate configurable Designed to meet IEEE std 802.3™ Complete Serial-to-LAN connectivity solution including: Network Processor, Mac and PHY interface Support of TCP/IP, UDP, Telnet, HTTP, ICMP and ARP DHCP and static IP support LED pins out for monitoring LAN and link activity Built-in 32K SRAM for Ethernet buffering NVRAM for storage of configurations External flash memory (LSHM-201 only) DTE data speed up to 230K bps Hardware and software flow control

Measuring only 1” (W) x 1” (D) x 0.25” (H), the LSHM-200 family of Embedded Serial-to-Ethernet Modules connect serial devices to IP networks with a 10/100BaseT interface. They provide an easy solution for connecting micro controller based systems with serial port to IP networks for remote control, and monitoring applications.

The LSHM-200 family allows for seamless access and communications of serial data through any 10/100BaseT Ethernet. They can transfer data among multiple IP addresses simultaneously via Telnet ports with TCP/IP protocols under Ethernet. The onboard Ethernet functions are designed to meet IEEE std 802.3™ with automation and buffering. The integrated serial port includes standard serial terminal features such as flow control and standard 8-N-1character lengths.

The serial interface of LSHM-200 family supports DTE speeds up to 230K bps. The LSHM-200 family features -40oC to +85oC operating temperature and are RoHS compliant.

There are two models available, LSHM-200 and LSHM-201. The LSHM-200 includes 2-channel DMA and a 7-bit 2-channel ADC while the LSHM-201 has a 4-channel DMA and an 8-bit 8-channel ADC built in. The LSHM-201 includes external Flash memory allowing for updating firmware with the latest enhancement or implementing firmware changes for custom applications.

The Development Kit LSDK-2001 and LSDK-2011 are designed for engineer's testing, programming and evaluation convenience. Each kit includes an LSHM-200 or LSHM-201 mounted on our carrier board with all needed connectors, power adapter and cable accessories.
Features:

  • Compact size - 1" x 1" x 0.25" (H)
  • -40oC to +85oC operating temperature
  • Serial TTL interface
  • 10/100BaseT network interface, auto-detect
  • 10MB or 100MB data transfer rate configurable
  • Designed to meet IEEE std 802.3™
  • Complete Serial-to-LAN connectivity solution including:
    Network Processor, Mac and PHY interface
  • Support of TCP/IP, UDP, Telnet, HTTP, ICMP and ARP
  • DHCP and static IP support
  • LED pins out for monitoring LAN and link activity
  • Built-in 32K SRAM for Ethernet buffering
  • NVRAM for storage of configurations
  • External flash memory (LSHM-201 only)
  • DTE data speed up to 230K bps
  • Hardware and software flow control
Supplier's Site

Technical Specifications

  Radicom Research, Inc.
Product Category Serial Servers
Product Number LSMB-200V
Product Name Embedded Serial-to-Ethernet Module
Serial Protocol RS232
Data Rate 230 kbps
Network / Bus 10/100Base-T
Form Factor PCB
Unlock Full Specs
to access all available technical data