Proportion-Air, Inc. Electronic Pressure Regulator QB3H

Description
The QB3H is an electronic pressure regulator capable of operating at high pressures (to 500psig/34.47 bar) and high forward and relief flows (to 50scfm/1416slpm). The QB3H consists of two solenoid valves which add or subtract pressure to the pilot of an integral volume boosting regulator. An internal stainless steel pressure sensor measures the high pressure output of the integral volume booster and sends this signal to the onboard controller. This controller then modulates the two solenoid valves to match the integral volume booster's output pressure to the user's requested command signal. All brass body units are oxygen cleaned at the factory.
Description
The QB3H is an electronic pressure regulator capable of operating at high pressures (to 500psig/34.47 bar) and high forward and relief flows (to 50scfm/1416slpm). The QB3H consists of two solenoid valves which add or subtract pressure to the pilot of an integral volume boosting regulator. An internal stainless steel pressure sensor measures the high pressure output of the integral volume booster and sends this signal to the onboard controller. This controller then modulates the two solenoid valves to match the integral volume booster's output pressure to the user's requested command signal. All brass body units are oxygen cleaned at the factory.

Suppliers

Company
Product
Description
Supplier Links
Electronic Pressure Regulator - QB3H - Proportion-Air, Inc.
McCordsville, IN, USA
Electronic Pressure Regulator
QB3H
Electronic Pressure Regulator QB3H
The QB3H is an electronic pressure regulator capable of operating at high pressures (to 500psig/34.47 bar) and high forward and relief flows (to 50scfm/1416slpm). The QB3H consists of two solenoid valves which add or subtract pressure to the pilot of an integral volume boosting regulator. An internal stainless steel pressure sensor measures the high pressure output of the integral volume booster and sends this signal to the onboard controller. This controller then modulates the two solenoid valves to match the integral volume booster's output pressure to the user's requested command signal. All brass body units are oxygen cleaned at the factory.

The QB3H is an electronic pressure regulator capable of operating at high pressures (to 500psig/34.47 bar) and high forward and relief flows (to 50scfm/1416slpm). The QB3H consists of two solenoid valves which add or subtract pressure to the pilot of an integral volume boosting regulator. An internal stainless steel pressure sensor measures the high pressure output of the integral volume booster and sends this signal to the onboard controller. This controller then modulates the two solenoid valves to match the integral volume booster's output pressure to the user's requested command signal. All brass body units are oxygen cleaned at the factory.

Supplier's Site

Technical Specifications

  Proportion-Air, Inc.
Product Category Industrial Valves
Product Number QB3H
Product Name Electronic Pressure Regulator
Primary Material Aluminum (optional feature); Brass / Bronze (optional feature)
Media Gas; Air; Compressed Air
Valve Size 0.38 inch (9.52 mm)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - High Performance Butterfly Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Butterfly
View Details
VALVES - BP-100-PVC-T-U-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 1.00 inch (25.40 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details