ProPhotonix, Ltd. Sony Laser Diodes SLD302V-25

Description
These are industrial laser diodes, energy efficient, stable and reliable, offering the highest quality and performance on the market. The Sony SLD 1332V is a powerful (500mW), high-brightness, red laser diode suitable for use in machine vision, therapeutic medical lasers and measurement applications. It offers 500mW optical power output at a visible wavelength of 670nm, with internal monitor photodiode in a 9mm package. The SLD 1332V high power red laser diode has an AlGaInP quantum well structure which enables it to achieve the high brightness needed for machine vision applications used in autonomous vehicles, industrial inspection, medical imaging, remote sensing, surveillance and transport. Sony infrared laser diodes: 770nm - 840nm wavelength range, GaAlAs index guided laser diodes with multi quantum well (MQW) structures and low threshold currents, high optical output powers from 90mW up to a huge 60W optical output power which gives very high brightness, with high efficiency water cooling. Sony infrared laser diodes are available in 9mm, HHLP and array type packages. Applications include solid state laser excitation, medical use, material processes and measurement where a powerful laser is needed.
Description
These are industrial laser diodes, energy efficient, stable and reliable, offering the highest quality and performance on the market. The Sony SLD 1332V is a powerful (500mW), high-brightness, red laser diode suitable for use in machine vision, therapeutic medical lasers and measurement applications. It offers 500mW optical power output at a visible wavelength of 670nm, with internal monitor photodiode in a 9mm package. The SLD 1332V high power red laser diode has an AlGaInP quantum well structure which enables it to achieve the high brightness needed for machine vision applications used in autonomous vehicles, industrial inspection, medical imaging, remote sensing, surveillance and transport. Sony infrared laser diodes: 770nm - 840nm wavelength range, GaAlAs index guided laser diodes with multi quantum well (MQW) structures and low threshold currents, high optical output powers from 90mW up to a huge 60W optical output power which gives very high brightness, with high efficiency water cooling. Sony infrared laser diodes are available in 9mm, HHLP and array type packages. Applications include solid state laser excitation, medical use, material processes and measurement where a powerful laser is needed.

Suppliers

Company
Product
Description
Supplier Links
Sony Laser Diodes - SLD302V-25 - ProPhotonix, Ltd.
Salem, NH, USA
Sony Laser Diodes
SLD302V-25
Sony Laser Diodes SLD302V-25
These are industrial laser diodes, energy efficient, stable and reliable, offering the highest quality and performance on the market. The Sony SLD 1332V is a powerful (500mW), high-brightness, red laser diode suitable for use in machine vision, therapeutic medical lasers and measurement applications. It offers 500mW optical power output at a visible wavelength of 670nm, with internal monitor photodiode in a 9mm package. The SLD 1332V high power red laser diode has an AlGaInP quantum well structure which enables it to achieve the high brightness needed for machine vision applications used in autonomous vehicles, industrial inspection, medical imaging, remote sensing, surveillance and transport. Sony infrared laser diodes: 770nm - 840nm wavelength range, GaAlAs index guided laser diodes with multi quantum well (MQW) structures and low threshold currents, high optical output powers from 90mW up to a huge 60W optical output power which gives very high brightness, with high efficiency water cooling. Sony infrared laser diodes are available in 9mm, HHLP and array type packages. Applications include solid state laser excitation, medical use, material processes and measurement where a powerful laser is needed.

These are industrial laser diodes, energy efficient, stable and reliable, offering the highest quality and performance on the market.

The Sony SLD 1332V is a powerful (500mW), high-brightness, red laser diode suitable for use in machine vision, therapeutic medical lasers and measurement applications. It offers 500mW optical power output at a visible wavelength of 670nm, with internal monitor photodiode in a 9mm package.

The SLD 1332V high power red laser diode has an AlGaInP quantum well structure which enables it to achieve the high brightness needed for machine vision applications used in autonomous vehicles, industrial inspection, medical imaging, remote sensing, surveillance and transport.

Sony infrared laser diodes: 770nm - 840nm wavelength range, GaAlAs index guided laser diodes with multi quantum well (MQW) structures and low threshold currents, high optical output powers from 90mW up to a huge 60W optical output power which gives very high brightness, with high efficiency water cooling.

Sony infrared laser diodes are available in 9mm, HHLP and array type packages.

Applications include solid state laser excitation, medical use, material processes and measurement where a powerful laser is needed.

Supplier's Site

Technical Specifications

  ProPhotonix, Ltd.
Product Category Lasers
Product Number SLD302V-25
Product Name Sony Laser Diodes
Laser Type Laser Diodes
Laser Output Continuous
Laser Wavelength Infrared
CDRH Classification Class IV
Wavelength Range 770 to 840 nm (7700 to 8400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

 - 6973507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Wavelength Blue; Modulating
CDRH Classification 3R
Wavelength Range 405 nm (4050 Å)
View Details
LASER LINE GENERATOR : UHL-SERIES LASER LINE GENERATOR - UHL5-7G-635-** - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 635 nm (6350 Å)
Laser Power 7 milliwatts
View Details
Epilog Fusion Ascent 36 Laser Machine - CO2 Engraving and Cutting Laser Machines 36 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers
CDRH Classification Class II
Wavelength Range 10600 nm (106000 Å)
View Details