ProPhotonix, Ltd. Sony Laser Diodes SLD1332V

Description
These are industrial laser diodes, energy efficient, stable and reliable, offering the highest quality and performance on the market. The Sony SLD 1332V is a powerful (500mW), high-brightness, red laser diode suitable for use in machine vision, therapeutic medical lasers and measurement applications. It offers 500mW optical power output at a visible wavelength of 670nm, with internal monitor photodiode in a 9mm package. The SLD 1332V high power red laser diode has an AlGaInP quantum well structure which enables it to achieve the high brightness needed for machine vision applications used in autonomous vehicles, industrial inspection, medical imaging, remote sensing, surveillance and transport. Sony infrared laser diodes: 770nm - 840nm wavelength range, GaAlAs index guided laser diodes with multi quantum well (MQW) structures and low threshold currents, high optical output powers from 90mW up to a huge 60W optical output power which gives very high brightness, with high efficiency water cooling. Sony infrared laser diodes are available in 9mm, HHLP and array type packages. Applications include solid state laser excitation, medical use, material processes and measurement where a powerful laser is needed.
Description
These are industrial laser diodes, energy efficient, stable and reliable, offering the highest quality and performance on the market. The Sony SLD 1332V is a powerful (500mW), high-brightness, red laser diode suitable for use in machine vision, therapeutic medical lasers and measurement applications. It offers 500mW optical power output at a visible wavelength of 670nm, with internal monitor photodiode in a 9mm package. The SLD 1332V high power red laser diode has an AlGaInP quantum well structure which enables it to achieve the high brightness needed for machine vision applications used in autonomous vehicles, industrial inspection, medical imaging, remote sensing, surveillance and transport. Sony infrared laser diodes: 770nm - 840nm wavelength range, GaAlAs index guided laser diodes with multi quantum well (MQW) structures and low threshold currents, high optical output powers from 90mW up to a huge 60W optical output power which gives very high brightness, with high efficiency water cooling. Sony infrared laser diodes are available in 9mm, HHLP and array type packages. Applications include solid state laser excitation, medical use, material processes and measurement where a powerful laser is needed.

Suppliers

Company
Product
Description
Supplier Links
Sony Laser Diodes - SLD1332V - ProPhotonix, Ltd.
Salem, NH, USA
Sony Laser Diodes
SLD1332V
Sony Laser Diodes SLD1332V
These are industrial laser diodes, energy efficient, stable and reliable, offering the highest quality and performance on the market. The Sony SLD 1332V is a powerful (500mW), high-brightness, red laser diode suitable for use in machine vision, therapeutic medical lasers and measurement applications. It offers 500mW optical power output at a visible wavelength of 670nm, with internal monitor photodiode in a 9mm package. The SLD 1332V high power red laser diode has an AlGaInP quantum well structure which enables it to achieve the high brightness needed for machine vision applications used in autonomous vehicles, industrial inspection, medical imaging, remote sensing, surveillance and transport. Sony infrared laser diodes: 770nm - 840nm wavelength range, GaAlAs index guided laser diodes with multi quantum well (MQW) structures and low threshold currents, high optical output powers from 90mW up to a huge 60W optical output power which gives very high brightness, with high efficiency water cooling. Sony infrared laser diodes are available in 9mm, HHLP and array type packages. Applications include solid state laser excitation, medical use, material processes and measurement where a powerful laser is needed.

These are industrial laser diodes, energy efficient, stable and reliable, offering the highest quality and performance on the market.

The Sony SLD 1332V is a powerful (500mW), high-brightness, red laser diode suitable for use in machine vision, therapeutic medical lasers and measurement applications. It offers 500mW optical power output at a visible wavelength of 670nm, with internal monitor photodiode in a 9mm package.

The SLD 1332V high power red laser diode has an AlGaInP quantum well structure which enables it to achieve the high brightness needed for machine vision applications used in autonomous vehicles, industrial inspection, medical imaging, remote sensing, surveillance and transport.

Sony infrared laser diodes: 770nm - 840nm wavelength range, GaAlAs index guided laser diodes with multi quantum well (MQW) structures and low threshold currents, high optical output powers from 90mW up to a huge 60W optical output power which gives very high brightness, with high efficiency water cooling.

Sony infrared laser diodes are available in 9mm, HHLP and array type packages.

Applications include solid state laser excitation, medical use, material processes and measurement where a powerful laser is needed.

Supplier's Site

Technical Specifications

  ProPhotonix, Ltd.
Product Category Lasers
Product Number SLD1332V
Product Name Sony Laser Diodes
Laser Type Laser Diodes
Laser Output Continuous
Laser Wavelength Red
CDRH Classification Class IV
Wavelength Range 660 to 680 nm (6600 to 6800 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Cross Laser Diode Modules: UCL Series - UCL5-0.4G-650-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class I; Class 1 (IEC)
Wavelength Range 650 nm (6500 Å)
View Details
Epilog Fusion Pro 24 Laser - Fiber and CO2 Engraving and Cutting Laser Machines 24 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Laser Power 60000 to 100000 milliwatts
View Details
 - 1271563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Output Continuous
Laser Wavelength Red
CDRH Classification Class IIIb
View Details