ProPhotonix, Ltd. Receptacle Packaged Laser Diodes

Description
Receptacle Packaged laser diodes are suitable for OEM applications ranging from scientific equipment and optical instruments requiring a laser diode light source to visual fibre optic fault locators for communications networks, telecomms systems and instrumentation and free space optical communications. The universal adaptors are fitted with a split sleeve alignment mechanism, which gives better than 1dB repeatability on coupling. The packaged laser diodes are multi-quantum-well structure (MQW), have a built-in InGaAs monitor photodiode and a hermetically sealed active component. Custom receptacle packaged laser diodes can be fitted with any 5.6mm package laser diode that a customer may require for their particular application. The receptacle-packaged diodes are packaged in either SMA, FC, ST or SC receptacles or with a universal adaptor that will accept FC, ST, SC and most other 2.5mm diameter ferrule connectors for user-supplied fiber coupling, allowing for singlemode or multimode fibres to be used without additional power loss.
Description
Receptacle Packaged laser diodes are suitable for OEM applications ranging from scientific equipment and optical instruments requiring a laser diode light source to visual fibre optic fault locators for communications networks, telecomms systems and instrumentation and free space optical communications. The universal adaptors are fitted with a split sleeve alignment mechanism, which gives better than 1dB repeatability on coupling. The packaged laser diodes are multi-quantum-well structure (MQW), have a built-in InGaAs monitor photodiode and a hermetically sealed active component. Custom receptacle packaged laser diodes can be fitted with any 5.6mm package laser diode that a customer may require for their particular application. The receptacle-packaged diodes are packaged in either SMA, FC, ST or SC receptacles or with a universal adaptor that will accept FC, ST, SC and most other 2.5mm diameter ferrule connectors for user-supplied fiber coupling, allowing for singlemode or multimode fibres to be used without additional power loss.

Suppliers

Company
Product
Description
Supplier Links
Receptacle Packaged Laser Diodes -  - ProPhotonix, Ltd.
Salem, NH, USA
Receptacle Packaged Laser Diodes
Receptacle Packaged Laser Diodes
Receptacle Packaged laser diodes are suitable for OEM applications ranging from scientific equipment and optical instruments requiring a laser diode light source to visual fibre optic fault locators for communications networks, telecomms systems and instrumentation and free space optical communications. The universal adaptors are fitted with a split sleeve alignment mechanism, which gives better than 1dB repeatability on coupling. The packaged laser diodes are multi-quantum-well structure (MQW), have a built-in InGaAs monitor photodiode and a hermetically sealed active component. Custom receptacle packaged laser diodes can be fitted with any 5.6mm package laser diode that a customer may require for their particular application. The receptacle-packaged diodes are packaged in either SMA, FC, ST or SC receptacles or with a universal adaptor that will accept FC, ST, SC and most other 2.5mm diameter ferrule connectors for user-supplied fiber coupling, allowing for singlemode or multimode fibres to be used without additional power loss.

Receptacle Packaged laser diodes are suitable for OEM applications ranging from scientific equipment and optical instruments requiring a laser diode light source to visual fibre optic fault locators for communications networks, telecomms systems and instrumentation and free space optical communications.

The universal adaptors are fitted with a split sleeve alignment mechanism, which gives better than 1dB repeatability on coupling.

The packaged laser diodes are multi-quantum-well structure (MQW), have a built-in InGaAs monitor photodiode and a hermetically sealed active component.

Custom receptacle packaged laser diodes can be fitted with any 5.6mm package laser diode that a customer may require for their particular application.

The receptacle-packaged diodes are packaged in either SMA, FC, ST or SC receptacles or with a universal adaptor that will accept FC, ST, SC and most other 2.5mm diameter ferrule connectors for user-supplied fiber coupling, allowing for singlemode or multimode fibres to be used without additional power loss.

Supplier's Site

Technical Specifications

  ProPhotonix, Ltd.
Product Category Lasers
Product Name Receptacle Packaged Laser Diodes
Laser Type Alignment Lasers; Laser Diodes (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Pigtailed Laser Diodes- Single mode fiber coupled lasers - WLD-30-450-PM-FC-APC - World Star Tech
Specs
Laser Type Laser Diodes
Features Fiber Optic Pigtail; Polarized Output
Wavelength Range 450 nm (4500 Å)
View Details
DFB Laser, Butterfly Package, 1550 nm, 20 mW - LDB-DFB-1550-20 - Newport MKS
Specs
Wavelength Range 1550 nm (15500 Å)
Laser Power 20 milliwatts
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Epilog Fusion Edge 36 - CO2 Engraving and Cutting Laser Machine -36x24 inch - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers
Laser Wavelength Invisible
CDRH Classification Class II
View Details
 - 6973513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Wavelength Red
CDRH Classification 3R
View Details