ProPhotonix, Ltd. PhotonLaser Diode Modules

Description
The Photon laser module is a self-contained laser diode module designed as a complete OEM laser solution for industrial, medical and biomedical applications. Lasing wavelengths range from 635nm, 705nm to 850nm, with an elliptical output beam and optical output powers from 0.9mW to 85mW. The laser modules can be supplied with various colored sleeves to assist in wavelength and power identification. Custom wavelengths and power options are available - please contact our sales department to discuss your requirements. The laser module consists of an anodized aluminum housing, laser diode, drive circuit and collimating lens. The customer-adjustable lens for collimated or focused beam may be replaced by other optical systems such as line and cross generators. The modules are either cylindrical or with a 25mm mounting flange. Mechanical dimensions are 12 mm diameter x
Description
The Photon laser module is a self-contained laser diode module designed as a complete OEM laser solution for industrial, medical and biomedical applications. Lasing wavelengths range from 635nm, 705nm to 850nm, with an elliptical output beam and optical output powers from 0.9mW to 85mW. The laser modules can be supplied with various colored sleeves to assist in wavelength and power identification. Custom wavelengths and power options are available - please contact our sales department to discuss your requirements. The laser module consists of an anodized aluminum housing, laser diode, drive circuit and collimating lens. The customer-adjustable lens for collimated or focused beam may be replaced by other optical systems such as line and cross generators. The modules are either cylindrical or with a 25mm mounting flange. Mechanical dimensions are 12 mm diameter x

Suppliers

Company
Product
Description
Supplier Links
PhotonLaser Diode Modules -  - ProPhotonix, Ltd.
Salem, NH, USA
PhotonLaser Diode Modules
PhotonLaser Diode Modules
The Photon laser module is a self-contained laser diode module designed as a complete OEM laser solution for industrial, medical and biomedical applications. Lasing wavelengths range from 635nm, 705nm to 850nm, with an elliptical output beam and optical output powers from 0.9mW to 85mW. The laser modules can be supplied with various colored sleeves to assist in wavelength and power identification. Custom wavelengths and power options are available - please contact our sales department to discuss your requirements. The laser module consists of an anodized aluminum housing, laser diode, drive circuit and collimating lens. The customer-adjustable lens for collimated or focused beam may be replaced by other optical systems such as line and cross generators. The modules are either cylindrical or with a 25mm mounting flange. Mechanical dimensions are 12 mm diameter x

The Photon laser module is a self-contained laser diode module designed as a complete OEM laser solution for industrial, medical and biomedical applications.

Lasing wavelengths range from 635nm, 705nm to 850nm, with an elliptical output beam and optical output powers from 0.9mW to 85mW. The laser modules can be supplied with various colored sleeves to assist in wavelength and power identification. Custom wavelengths and power options are available - please contact our sales department to discuss your requirements.

The laser module consists of an anodized aluminum housing, laser diode, drive circuit and collimating lens. The customer-adjustable lens for collimated or focused beam may be replaced by other optical systems such as line and cross generators.

The modules are either cylindrical or with a 25mm mounting flange. Mechanical dimensions are 12 mm diameter x

Supplier's Site

Technical Specifications

  ProPhotonix, Ltd.
Product Category Lasers
Product Name PhotonLaser Diode Modules
Laser Type Laser Diodes (optional feature); Laser Diode Modules
Laser Output Continuous
Laser Wavelength Red; Infrared
CDRH Classification Class II; Class IIIb; Class IIIR
Unlock Full Specs
to access all available technical data

Similar Products

Red Laser Modules: UH-Series Red Laser diode modules - UH5-100G-640 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIb; Class IIIB
View Details
HeNe Laser, Green, 543 nm, 1.5 mW, 500:1 Polarization, CE - N-LGP-393 - Newport MKS
Specs
CDRH Classification Class IIIa
Wavelength Range 544 nm (5435 Å)
Laser Power 1.5 milliwatts
View Details
Epilog Fusion Edge 36 - CO2 Engraving and Cutting Laser Machine -36x24 inch - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers
Laser Wavelength Invisible
CDRH Classification Class II
View Details
 - 1271563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Output Continuous
Laser Wavelength Red
CDRH Classification Class IIIb
View Details