ProPhotonix, Ltd. Industrial Laser Diode Modules

Description
Industrial laser diode modules are designed to be a complete OEM laser solution for heavy duty industrial manufacturing processes such as micro-machining, marking, cutting, drilling, welding, forming, soldering and many other industrial laser uses where superior quality, durability and performance are critical. The industrial laser modules are available in wavelengths from 635nm to 830nm with standard elliptical output beam. The beam is aligned to <0.25° to the mechanical axis of the laser. Constructed to withstand the harshest conditions and satisfy rigorous industrial demands, the laser modules are encapsulated in a hard-coat anodized case with a scratch-resistant sapphire window to protect the lens and offer rugged, durable performance at an extremely economical price. They are designed and built for ease of use in tough industrial environments: any time the laser needs to be changed, the industrial screw-on connector makes child's play of installation and replacement and their compact size allows for easy and efficient integration into existing production systems. With optical output powers from 0.95mW to 30mW, operating voltage of 5V DC regulated ± 10% and operating temperature from -10°C to +50°C, the modules are also static, surge and reverse polarity protected and RoHS compliant.
Description
Industrial laser diode modules are designed to be a complete OEM laser solution for heavy duty industrial manufacturing processes such as micro-machining, marking, cutting, drilling, welding, forming, soldering and many other industrial laser uses where superior quality, durability and performance are critical. The industrial laser modules are available in wavelengths from 635nm to 830nm with standard elliptical output beam. The beam is aligned to <0.25° to the mechanical axis of the laser. Constructed to withstand the harshest conditions and satisfy rigorous industrial demands, the laser modules are encapsulated in a hard-coat anodized case with a scratch-resistant sapphire window to protect the lens and offer rugged, durable performance at an extremely economical price. They are designed and built for ease of use in tough industrial environments: any time the laser needs to be changed, the industrial screw-on connector makes child's play of installation and replacement and their compact size allows for easy and efficient integration into existing production systems. With optical output powers from 0.95mW to 30mW, operating voltage of 5V DC regulated ± 10% and operating temperature from -10°C to +50°C, the modules are also static, surge and reverse polarity protected and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Industrial Laser Diode Modules -  - ProPhotonix, Ltd.
Salem, NH, USA
Industrial Laser Diode Modules
Industrial Laser Diode Modules
Industrial laser diode modules are designed to be a complete OEM laser solution for heavy duty industrial manufacturing processes such as micro-machining, marking, cutting, drilling, welding, forming, soldering and many other industrial laser uses where superior quality, durability and performance are critical. The industrial laser modules are available in wavelengths from 635nm to 830nm with standard elliptical output beam. The beam is aligned to <0.25° to the mechanical axis of the laser. Constructed to withstand the harshest conditions and satisfy rigorous industrial demands, the laser modules are encapsulated in a hard-coat anodized case with a scratch-resistant sapphire window to protect the lens and offer rugged, durable performance at an extremely economical price. They are designed and built for ease of use in tough industrial environments: any time the laser needs to be changed, the industrial screw-on connector makes child's play of installation and replacement and their compact size allows for easy and efficient integration into existing production systems. With optical output powers from 0.95mW to 30mW, operating voltage of 5V DC regulated ± 10% and operating temperature from -10°C to +50°C, the modules are also static, surge and reverse polarity protected and RoHS compliant.

Industrial laser diode modules are designed to be a complete OEM laser solution for heavy duty industrial manufacturing processes such as micro-machining, marking, cutting, drilling, welding, forming, soldering and many other industrial laser uses where superior quality, durability and performance are critical.

The industrial laser modules are available in wavelengths from 635nm to 830nm with standard elliptical output beam. The beam is aligned to <0.25° to the mechanical axis of the laser.

Constructed to withstand the harshest conditions and satisfy rigorous industrial demands, the laser modules are encapsulated in a hard-coat anodized case with a scratch-resistant sapphire window to protect the lens and offer rugged, durable performance at an extremely economical price.

They are designed and built for ease of use in tough industrial environments: any time the laser needs to be changed, the industrial screw-on connector makes child's play of installation and replacement and their compact size allows for easy and efficient integration into existing production systems.

With optical output powers from 0.95mW to 30mW, operating voltage of 5V DC regulated ± 10% and operating temperature from -10°C to +50°C, the modules are also static, surge and reverse polarity protected and RoHS compliant.

Supplier's Site

Technical Specifications

  ProPhotonix, Ltd.
Product Category Lasers
Product Name Industrial Laser Diode Modules
Laser Type Alignment Lasers; Laser Diodes (optional feature); Laser Diode Modules
Laser Output Continuous
Laser Wavelength Red; Infrared
CDRH Classification Class II; Class IIIb; Class IIIR
Wavelength Range 635 to 830 nm (6350 to 8300 Å)
Unlock Full Specs
to access all available technical data

Similar Products

 - 6973507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Wavelength Blue; Modulating
CDRH Classification 3R
Wavelength Range 405 nm (4050 Å)
View Details
Epilog Fusion Ascent 12 Laser Machine - Fiber and CO2 Engraving and Cutting Laser Machines 12 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Wavelength Range 1065 to 10600 nm (10650 to 106000 Å)
View Details
HeNe Laser, Green, 543 nm, 1.5 mW, 500:1 Polarization, CE - N-LGP-393 - Newport MKS
Specs
CDRH Classification Class IIIa
Wavelength Range 544 nm (5435 Å)
Laser Power 1.5 milliwatts
View Details