ProPhotonix, Ltd. Opnext Laser Diode HL7301MG-A

Description
These industrial laser diodes are energy efficient, stable and reliable. They offer the highest quality and laser performance on the market. The HL40023MG is a high power 404nm, 500mW violet laser diode and perfectly suited for applications such as biomedical illumination and optical lithography. Features ・Optical output powr: Po=400mW(CW) ・Violet lasing :p=398~410nm ・Low operating current: Iop=390mA Typ. ・Low operating voltage: Vop=5.5V Max. ・Small package: φ5.6mm ・Multi transverse mode oscillation
Description
These industrial laser diodes are energy efficient, stable and reliable. They offer the highest quality and laser performance on the market. The HL40023MG is a high power 404nm, 500mW violet laser diode and perfectly suited for applications such as biomedical illumination and optical lithography. Features ・Optical output powr: Po=400mW(CW) ・Violet lasing :p=398~410nm ・Low operating current: Iop=390mA Typ. ・Low operating voltage: Vop=5.5V Max. ・Small package: φ5.6mm ・Multi transverse mode oscillation

Suppliers

Company
Product
Description
Supplier Links
Opnext Laser Diode - HL7301MG-A - ProPhotonix, Ltd.
Salem, NH, USA
Opnext Laser Diode
HL7301MG-A
Opnext Laser Diode HL7301MG-A
These industrial laser diodes are energy efficient, stable and reliable. They offer the highest quality and laser performance on the market. The HL40023MG is a high power 404nm, 500mW violet laser diode and perfectly suited for applications such as biomedical illumination and optical lithography. Features ・Optical output powr: Po=400mW(CW) ・Violet lasing :p=398~410nm ・Low operating current: Iop=390mA Typ. ・Low operating voltage: Vop=5.5V Max. ・Small package: φ5.6mm ・Multi transverse mode oscillation

These industrial laser diodes are energy efficient, stable and reliable. They offer the highest quality and laser performance on the market. The HL40023MG is a high power 404nm, 500mW violet laser diode and perfectly suited for applications such as biomedical illumination and optical lithography.

Features
・Optical output powr: Po=400mW(CW)
・Violet lasing :p=398~410nm
・Low operating current: Iop=390mA Typ.
・Low operating voltage: Vop=5.5V Max.
・Small package: φ5.6mm
・Multi transverse mode oscillation

Supplier's Site

Technical Specifications

  ProPhotonix, Ltd.
Product Category Lasers
Product Number HL7301MG-A
Product Name Opnext Laser Diode
Laser Type Laser Diodes
Laser Output Continuous
Laser Wavelength Red
Wavelength Range 730 nm (7300 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Pulsed laser diodes (PLD) - L11854-307-05 - Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Laser Output Pulsed
Wavelength Range 895 to 915 nm (8950 to 9150 Å)
View Details
 - 4881465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Output Continuous
Laser Wavelength Red
View Details
Green Laser Module : DPGL Series - DPGL-05S - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Green
CDRH Classification Class IIIa; Class IIIA
View Details
Epilog Fusion Edge 12 Laser - CO2 Desktop Laser Engraver - 12x24 Inch - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
Laser Wavelength Invisible
CDRH Classification Class II
View Details