ProPhotonix, Ltd. Sanyo Laser Diode DLX-9756-11

Description
The DPSS green TEC laser modules offer a high quality (M² <1.2), collimated beam with a uniform Gaussian profile. The output beam is approximately 2.7mm diameter at a 5 meter working distance. This internal monitor photodiode, which can be used to accurately stabilize and control the optical output power, plus their stable beam structure, lower noise and lower current consumption, enables these SANYO blue-violet laser diodes to offer the performance required for critically demanding industrial and medical applications such as biomedical instrumentation, medical imaging, fluorescence sensing, high-resolution printing, advanced DVD, large capacity optical data storage and industrial alignment. Features ・Structure :Diode pumped solid-state green lasers (with thermo electric control) ・Lasing wavelength :532nm ・Output power :10mW ・Operating temperature:+10 to +40°C ・Low Noise
Description
The DPSS green TEC laser modules offer a high quality (M² <1.2), collimated beam with a uniform Gaussian profile. The output beam is approximately 2.7mm diameter at a 5 meter working distance. This internal monitor photodiode, which can be used to accurately stabilize and control the optical output power, plus their stable beam structure, lower noise and lower current consumption, enables these SANYO blue-violet laser diodes to offer the performance required for critically demanding industrial and medical applications such as biomedical instrumentation, medical imaging, fluorescence sensing, high-resolution printing, advanced DVD, large capacity optical data storage and industrial alignment. Features ・Structure :Diode pumped solid-state green lasers (with thermo electric control) ・Lasing wavelength :532nm ・Output power :10mW ・Operating temperature:+10 to +40°C ・Low Noise

Suppliers

Company
Product
Description
Supplier Links
Sanyo Laser Diode - DLX-9756-11 - ProPhotonix, Ltd.
Salem, NH, USA
Sanyo Laser Diode
DLX-9756-11
Sanyo Laser Diode DLX-9756-11
The DPSS green TEC laser modules offer a high quality (M² <1.2), collimated beam with a uniform Gaussian profile. The output beam is approximately 2.7mm diameter at a 5 meter working distance. This internal monitor photodiode, which can be used to accurately stabilize and control the optical output power, plus their stable beam structure, lower noise and lower current consumption, enables these SANYO blue-violet laser diodes to offer the performance required for critically demanding industrial and medical applications such as biomedical instrumentation, medical imaging, fluorescence sensing, high-resolution printing, advanced DVD, large capacity optical data storage and industrial alignment. Features ・Structure :Diode pumped solid-state green lasers (with thermo electric control) ・Lasing wavelength :532nm ・Output power :10mW ・Operating temperature:+10 to +40°C ・Low Noise

The DPSS green TEC laser modules offer a high quality (M² <1.2), collimated beam with a uniform Gaussian profile. The output beam is approximately 2.7mm diameter at a 5 meter working distance.

This internal monitor photodiode, which can be used to accurately stabilize and control the optical output power, plus their stable beam structure, lower noise and lower current consumption, enables these SANYO blue-violet laser diodes to offer the performance required for critically demanding industrial and medical applications such as biomedical instrumentation, medical imaging, fluorescence sensing, high-resolution printing, advanced DVD, large capacity optical data storage and industrial alignment.

Features

・Structure :Diode pumped solid-state green lasers (with thermo electric control)
・Lasing wavelength :532nm
・Output power :10mW
・Operating temperature:+10 to +40°C
・Low Noise

Supplier's Site

Technical Specifications

  ProPhotonix, Ltd.
Product Category Lasers
Product Number DLX-9756-11
Product Name Sanyo Laser Diode
Laser Type Alignment Lasers
Laser Output Continuous
Laser Wavelength Violet; Blue
Wavelength Range 532 nm (5320 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Laser Line Generators : FLL Series - FLL5-3.5P-635 - World Star Tech
Specs
Laser Type Laser Diodes
CDRH Classification Depends on Fan Angle
Wavelength Range 635 nm (6350 Å)
View Details
Thermoelectric Temperature Controller, ±5A, ±11V, 55W, USB, Not RoHS Compliant - 350B - Newport MKS
Specs
Operating Voltage 100 to 240 volts
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details