ProPhotonix, Ltd. Sanyo Laser Diode DL-7146-101S

Description
SANYO offers a range of 405nm blue-violet laser diodes, with output powers from 7mW to 85mW, tiny 5.6mm package, with a stable, low-noise beam structure produced using ion implantation. SANYO's tiny blue-violet laser diodes are available in industrial strength up to a massive 85mW optical output power, the highest power available in a single mode laser diode with an internal monitor photodiode. This internal monitor photodiode, which can be used to accurately stabilize and control the optical output power, plus their stable beam structure, lower noise and lower current consumption, enables these SANYO blue-violet laser diodes to offer the performance required for critically demanding industrial and medical applications such as biomedical instrumentation, medical imaging, fluorescence sensing, high-resolution printing, advanced DVD, large capacity optical data storage and industrial alignment. Features ・Wavelength : 405nm(Typ.) ・Output power : 80mW ・Threshold current : Ith=45mA(Typ.) ・Package : φ5.6mm with PD
Description
SANYO offers a range of 405nm blue-violet laser diodes, with output powers from 7mW to 85mW, tiny 5.6mm package, with a stable, low-noise beam structure produced using ion implantation. SANYO's tiny blue-violet laser diodes are available in industrial strength up to a massive 85mW optical output power, the highest power available in a single mode laser diode with an internal monitor photodiode. This internal monitor photodiode, which can be used to accurately stabilize and control the optical output power, plus their stable beam structure, lower noise and lower current consumption, enables these SANYO blue-violet laser diodes to offer the performance required for critically demanding industrial and medical applications such as biomedical instrumentation, medical imaging, fluorescence sensing, high-resolution printing, advanced DVD, large capacity optical data storage and industrial alignment. Features ・Wavelength : 405nm(Typ.) ・Output power : 80mW ・Threshold current : Ith=45mA(Typ.) ・Package : φ5.6mm with PD

Suppliers

Company
Product
Description
Supplier Links
Sanyo Laser Diode - DL-7146-101S - ProPhotonix, Ltd.
Salem, NH, USA
Sanyo Laser Diode
DL-7146-101S
Sanyo Laser Diode DL-7146-101S
SANYO offers a range of 405nm blue-violet laser diodes, with output powers from 7mW to 85mW, tiny 5.6mm package, with a stable, low-noise beam structure produced using ion implantation. SANYO's tiny blue-violet laser diodes are available in industrial strength up to a massive 85mW optical output power, the highest power available in a single mode laser diode with an internal monitor photodiode. This internal monitor photodiode, which can be used to accurately stabilize and control the optical output power, plus their stable beam structure, lower noise and lower current consumption, enables these SANYO blue-violet laser diodes to offer the performance required for critically demanding industrial and medical applications such as biomedical instrumentation, medical imaging, fluorescence sensing, high-resolution printing, advanced DVD, large capacity optical data storage and industrial alignment. Features ・Wavelength : 405nm(Typ.) ・Output power : 80mW ・Threshold current : Ith=45mA(Typ.) ・Package : φ5.6mm with PD

SANYO offers a range of 405nm blue-violet laser diodes, with output powers from 7mW to 85mW, tiny 5.6mm package, with a stable, low-noise beam structure produced using ion implantation. SANYO's tiny blue-violet laser diodes are available in industrial strength up to a massive 85mW optical output power, the highest power available in a single mode laser diode with an internal monitor photodiode.

This internal monitor photodiode, which can be used to accurately stabilize and control the optical output power, plus their stable beam structure, lower noise and lower current consumption, enables these SANYO blue-violet laser diodes to offer the performance required for critically demanding industrial and medical applications such as biomedical instrumentation, medical imaging, fluorescence sensing, high-resolution printing, advanced DVD, large capacity optical data storage and industrial alignment.

Features

・Wavelength : 405nm(Typ.)
・Output power : 80mW
・Threshold current : Ith=45mA(Typ.)
・Package : φ5.6mm with PD

Supplier's Site

Technical Specifications

  ProPhotonix, Ltd.
Product Category Lasers
Product Number DL-7146-101S
Product Name Sanyo Laser Diode
Laser Type Alignment Lasers
Laser Output Continuous
Laser Wavelength Violet; Blue
Wavelength Range 405 nm (4050 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber output laser diodes - L13181-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Wavelength Range 915 nm (9150 Å)
Operating Voltage 2 volts
View Details
 - Epilog Fusion Ascent 24 Laser Machine - Fiber and CO2 Engraving and Cutting Laser Machines 24 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Wavelength Range 1065 to 10600 nm (10650 to 106000 Å)
View Details