ProMinent Fluid Controls, Inc. Metering Tanks

Description
Nominal capacity: 9 - 264 gallons (35 - 1,000 liters), in many different colors PE tanks are produced in the rotational molding. Easy installation of ProMinent metering pumps, suction lances and mixers. Stackable containment bins of PE in various sizes. ProMinent chemical tanks are suitable for the safe storage of fluid chemicals. The PE tanks are equipped with a liter and gallon scale. Threaded inserts are provided for the direct installation of nearly all ProMinent metering pumps. Suction lances and mixers can also be installed. The stackable PE containment bins are available in various sizes. Advantages Environmentally friendly storage of fluid chemicals Direct mounting of metering pumps Space saving transport and storage of stackable containment bins Features of the standard metering tanks Robust design in UV stabilized PE (Polyethylene) Nominal capacity 9 - 264 gallons (35 – 1,000 liters) Standard colors: natural, black, blue, yellow, red Scale for liters and gallons Screw cap (plug cap for 9 gallons (5 liter)-tank) Area with threaded inserts provided for mounting of ProMinent metering pumps and manual or electric mixers. Flattened bottom edges for tank positioning or mounting Features of the stackable drip pans Robust design in UV stabilized PE (Polyethylene) Nominal capacity: 9 - 264 gallons (35 – 1,000 liters) Standard colors: natural, black, blue, yellow, red Flattened bottom edges for containment bins positioning or mounting
Description
Nominal capacity: 9 - 264 gallons (35 - 1,000 liters), in many different colors PE tanks are produced in the rotational molding. Easy installation of ProMinent metering pumps, suction lances and mixers. Stackable containment bins of PE in various sizes. ProMinent chemical tanks are suitable for the safe storage of fluid chemicals. The PE tanks are equipped with a liter and gallon scale. Threaded inserts are provided for the direct installation of nearly all ProMinent metering pumps. Suction lances and mixers can also be installed. The stackable PE containment bins are available in various sizes. Advantages Environmentally friendly storage of fluid chemicals Direct mounting of metering pumps Space saving transport and storage of stackable containment bins Features of the standard metering tanks Robust design in UV stabilized PE (Polyethylene) Nominal capacity 9 - 264 gallons (35 – 1,000 liters) Standard colors: natural, black, blue, yellow, red Scale for liters and gallons Screw cap (plug cap for 9 gallons (5 liter)-tank) Area with threaded inserts provided for mounting of ProMinent metering pumps and manual or electric mixers. Flattened bottom edges for tank positioning or mounting Features of the stackable drip pans Robust design in UV stabilized PE (Polyethylene) Nominal capacity: 9 - 264 gallons (35 – 1,000 liters) Standard colors: natural, black, blue, yellow, red Flattened bottom edges for containment bins positioning or mounting

Suppliers

Company
Product
Description
Supplier Links
Nominal capacity: 9 - 264 gallons (35 - 1,000 liters), in many different colors PE tanks are produced in the rotational molding. Easy installation of ProMinent metering pumps, suction lances and mixers. Stackable containment bins of PE in various sizes. ProMinent chemical tanks are suitable for the safe storage of fluid chemicals. The PE tanks are equipped with a liter and gallon scale. Threaded inserts are provided for the direct installation of nearly all ProMinent metering pumps. Suction lances and mixers can also be installed. The stackable PE containment bins are available in various sizes. Advantages Environmentally friendly storage of fluid chemicals Direct mounting of metering pumps Space saving transport and storage of stackable containment bins Features of the standard metering tanks Robust design in UV stabilized PE (Polyethylene) Nominal capacity 9 - 264 gallons (35 – 1,000 liters) Standard colors: natural, black, blue, yellow, red Scale for liters and gallons Screw cap (plug cap for 9 gallons (5 liter)-tank) Area with threaded inserts provided for mounting of ProMinent metering pumps and manual or electric mixers. Flattened bottom edges for tank positioning or mounting Features of the stackable drip pans Robust design in UV stabilized PE (Polyethylene) Nominal capacity: 9 - 264 gallons (35 – 1,000 liters) Standard colors: natural, black, blue, yellow, red Flattened bottom edges for containment bins positioning or mounting

Nominal capacity: 9 - 264 gallons (35 - 1,000 liters), in many different colors
PE tanks are produced in the rotational molding. Easy installation of ProMinent metering pumps, suction lances and mixers. Stackable containment bins of PE in various sizes.

ProMinent chemical tanks are suitable for the safe storage of fluid chemicals. The PE tanks are equipped with a liter and gallon scale. Threaded inserts are provided for the direct installation of nearly all ProMinent metering pumps. Suction lances and mixers can also be installed. The stackable PE containment bins are available in various sizes.

Advantages

  • Environmentally friendly storage of fluid chemicals
  • Direct mounting of metering pumps
  • Space saving transport and storage of stackable containment bins

Features of the standard metering tanks

  • Robust design in UV stabilized PE (Polyethylene)
  • Nominal capacity 9 - 264 gallons (35 – 1,000 liters)
  • Standard colors: natural, black, blue, yellow, red
  • Scale for liters and gallons
  • Screw cap (plug cap for 9 gallons (5 liter)-tank)
  • Area with threaded inserts provided for mounting of ProMinent metering pumps and manual or electric mixers.
  • Flattened bottom edges for tank positioning or mounting

Features of the stackable drip pans

  • Robust design in UV stabilized PE (Polyethylene)
  • Nominal capacity: 9 - 264 gallons (35 – 1,000 liters)
  • Standard colors: natural, black, blue, yellow, red
  • Flattened bottom edges for containment bins positioning or mounting
Supplier's Site

Technical Specifications

  ProMinent Fluid Controls, Inc.
Product Category Storage Tanks and Process Tanks
Product Number Metering Tanks
Unlock Full Specs
to access all available technical data

Similar Products

Material Reservoirs and Tanks, Bottle & Pail Drop-In Tanks -  - Dymax
Specs
Volume Capacity 1 to 10 gallons (3.79 to 37.85 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details