Series 330 2 Flute Decimal End Mills
Features:
| Promax Tool Company | |
|---|---|
| Product Category | Milling Cutters |
| Product Number | 330-11510 |
| Product Name | 2 Flute Decimal Square End Mills - Series 330 |
| Cutter Type | Finishing; Endmill |
| Geometry | Square |
| Cutting Ends | Single |
| Cutting Application | General Purpose |