Promax Tool Company 4 Flute Rib Tools Ball End - Series 270-275 274-10024

Description
Series 272 2° Taper 4 Flute Ball End Rib Tool Features: Designed to improve production in high speed machining of deep, tight grooves in plastic injection molds Eliminates time-consuming EDM burnig operations resulting in a bench free rib Reduce cycle times with faster speeds and feeds Degree Taper is per side AlTiN coating allows for dry machining and extends the life of the tool 30° Helix
Datasheet
Description
Series 272 2° Taper 4 Flute Ball End Rib Tool Features: Designed to improve production in high speed machining of deep, tight grooves in plastic injection molds Eliminates time-consuming EDM burnig operations resulting in a bench free rib Reduce cycle times with faster speeds and feeds Degree Taper is per side AlTiN coating allows for dry machining and extends the life of the tool 30° Helix
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Flute Rib Tools Ball End - Series 270-275 - 274-10024 - Promax Tool Company
Rancho Cordova, CA, USA
4 Flute Rib Tools Ball End - Series 270-275
274-10024
4 Flute Rib Tools Ball End - Series 270-275 274-10024
Series 272 2° Taper 4 Flute Ball End Rib Tool Features: Designed to improve production in high speed machining of deep, tight grooves in plastic injection molds Eliminates time-consuming EDM burnig operations resulting in a bench free rib Reduce cycle times with faster speeds and feeds Degree Taper is per side AlTiN coating allows for dry machining and extends the life of the tool 30° Helix

Series 272 2° Taper 4 Flute Ball End Rib Tool


Features:

  • Designed to improve production in high speed machining of deep, tight grooves in plastic injection molds
  • Eliminates time-consuming EDM burnig operations resulting in a bench free rib
  • Reduce cycle times with faster speeds and feeds
  • Degree Taper is per side
  • AlTiN coating allows for dry machining and extends the life of the tool
  • 30° Helix
Supplier's Site Datasheet

Technical Specifications

  Promax Tool Company
Product Category Milling Cutters
Product Number 274-10024
Product Name 4 Flute Rib Tools Ball End - Series 270-275
Geometry Ballnose
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2705595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.197 inch (5.0 mm)
OAL 4.72 inch (120 mm)
View Details
Speed Finisher - High Speed Cutter for Aluminum & Cast Iron -  - BIG Kaiser Precision Tooling Inc.
Specs
Cutter Type Face Mill
View Details
HushCut® Series Face Mill - FM75L-40R - Greenleaf Corporation
Specs
Cutter Type Face Mill
Geometry Square
Cutting Ends Single
View Details
Spiralock® Thread Milling Cutter - 20143 - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Cutter Type Shell Mill; Thread Mill
Geometry Radius
Cutting Ends Single
View Details