Promax Tool Company 4 Flute Rib Tools Ball End - Series 270-275 272-09024

Description
Series 272 1° Taper 4 Flute Ball End Rib Tool Features: Designed to improve production in high speed machining of deep, tight grooves in plastic injection molds Eliminates time-consuming EDM burnig operations resulting in a bench free rib Reduce cycle times with faster speeds and feeds Degree Taper is per side AlTiN coating allows for dry machining and extends the life of the tool 30° Helix
Datasheet
Description
Series 272 1° Taper 4 Flute Ball End Rib Tool Features: Designed to improve production in high speed machining of deep, tight grooves in plastic injection molds Eliminates time-consuming EDM burnig operations resulting in a bench free rib Reduce cycle times with faster speeds and feeds Degree Taper is per side AlTiN coating allows for dry machining and extends the life of the tool 30° Helix
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Flute Rib Tools Ball End - Series 270-275 - 272-09024 - Promax Tool Company
Rancho Cordova, CA, USA
4 Flute Rib Tools Ball End - Series 270-275
272-09024
4 Flute Rib Tools Ball End - Series 270-275 272-09024
Series 272 1° Taper 4 Flute Ball End Rib Tool Features: Designed to improve production in high speed machining of deep, tight grooves in plastic injection molds Eliminates time-consuming EDM burnig operations resulting in a bench free rib Reduce cycle times with faster speeds and feeds Degree Taper is per side AlTiN coating allows for dry machining and extends the life of the tool 30° Helix

Series 272 1° Taper 4 Flute Ball End Rib Tool


Features:

  • Designed to improve production in high speed machining of deep, tight grooves in plastic injection molds
  • Eliminates time-consuming EDM burnig operations resulting in a bench free rib
  • Reduce cycle times with faster speeds and feeds
  • Degree Taper is per side
  • AlTiN coating allows for dry machining and extends the life of the tool
  • 30° Helix
Supplier's Site Datasheet

Technical Specifications

  Promax Tool Company
Product Category Milling Cutters
Product Number 272-09024
Product Name 4 Flute Rib Tools Ball End - Series 270-275
Geometry Ballnose
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 5230492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.157 inch (4.0 mm)
Shank 0.236 inch (6.0 mm)
View Details
3 Flute for High Speed Machining of Aluminum - Series 110 - 110-03216 - Promax Tool Company
Specs
Cutter Type Finishing; Endmill
Cutting Ends Single
Cutting Application General Purpose
View Details
Cobalt HSS End Mills - Fine Pitch Non-Center Cutting - Melin Tool Company
Specs
Cutter Type Roughing; Endmill
Geometry Square
Cutting Ends Single
View Details
Chamfer Milling Tools - CoroMill 326 - Sandvik Coromant Co.
Specs
Cutter Type Endmill; Thread Mill
Cutting Ends Single
Cutting Application Aluminum; Bronze/Brass; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
View Details