Promax Tool Company 2° Taper 4 Flute with Corner Radius Rib Tool - Series 264 264-08024

Description
2° Taper 4 Flute with Corner Radius Rib Tool - Series 264 Series 264 2° Taper 4 Flute Corner Radius Rib Tool Features: Designed to improve production in high speed machining of deep, tight grooves in plastic injection molds Eliminates time-consuming EDM burnig operations resulting in a bench free rib Reduce cycle times with faster speeds and feeds Degree Taper is per side AlTiN coating allows for dry machining and extends the life of the tool Standard with Corner Radius.
Datasheet
Description
2° Taper 4 Flute with Corner Radius Rib Tool - Series 264 Series 264 2° Taper 4 Flute Corner Radius Rib Tool Features: Designed to improve production in high speed machining of deep, tight grooves in plastic injection molds Eliminates time-consuming EDM burnig operations resulting in a bench free rib Reduce cycle times with faster speeds and feeds Degree Taper is per side AlTiN coating allows for dry machining and extends the life of the tool Standard with Corner Radius.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2° Taper 4 Flute with Corner Radius Rib Tool - Series 264 - 264-08024 - Promax Tool Company
Rancho Cordova, CA, USA
2° Taper 4 Flute with Corner Radius Rib Tool - Series 264
264-08024
2° Taper 4 Flute with Corner Radius Rib Tool - Series 264 264-08024
2° Taper 4 Flute with Corner Radius Rib Tool - Series 264 Series 264 2° Taper 4 Flute Corner Radius Rib Tool Features: Designed to improve production in high speed machining of deep, tight grooves in plastic injection molds Eliminates time-consuming EDM burnig operations resulting in a bench free rib Reduce cycle times with faster speeds and feeds Degree Taper is per side AlTiN coating allows for dry machining and extends the life of the tool Standard with Corner Radius.

2° Taper 4 Flute with Corner Radius Rib Tool - Series 264

Series 264 2° Taper 4 Flute Corner Radius Rib Tool


Features:

  • Designed to improve production in high speed machining of deep, tight grooves in plastic injection molds
  • Eliminates time-consuming EDM burnig operations resulting in a bench free rib
  • Reduce cycle times with faster speeds and feeds
  • Degree Taper is per side
  • AlTiN coating allows for dry machining and extends the life of the tool
  • Standard with Corner Radius.
Supplier's Site Datasheet

Technical Specifications

  Promax Tool Company
Product Category Milling Cutters
Product Number 264-08024
Product Name 2° Taper 4 Flute with Corner Radius Rib Tool - Series 264
Cutter Type Corner Rounding
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2348278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.394 inch (10.0 mm)
OAL 2.62 inch (66 mm)
View Details
3 Flute for Aluminum - Series 109 - 109-02426 - Promax Tool Company
Specs
Cutter Type Finishing; Endmill
Cutting Ends Single
Cutting Application General Purpose
View Details
Cobalt HSS End Mills - Coarse Pitch - HSS (M7) - Melin Tool Company
Specs
Cutter Type Roughing; Endmill
Geometry Square
Cutting Ends Single
View Details
Face Milling Tools - CoroMill 360 - Sandvik Coromant Co.
Specs
Cutter Type Face Mill
Cutting Ends Single
Cutting Application Hard; Stainless; Steel; Cast Iron
View Details