Promax Tool Company PRO-4 Ball End - Series 192 192-06464

Description
PRO-4 Ball End - Series 192 Series 192 Vibration Reducing End Mill with Ball End. The patented PRO-4 by PROMAX. View Speeds and Feeds page. Features: Eliminates Chatter & Vibration Delivers and Excellent Finish Relieves cutting pressure against the tools with OD Chip Breakers Easy & Inexpensive to Regrind Standard with Advanced AlTiN Coating (Part Number Ending in 4) Standard with nACRo® Coating (Part Number Ending in 5)
Datasheet
Description
PRO-4 Ball End - Series 192 Series 192 Vibration Reducing End Mill with Ball End. The patented PRO-4 by PROMAX. View Speeds and Feeds page. Features: Eliminates Chatter & Vibration Delivers and Excellent Finish Relieves cutting pressure against the tools with OD Chip Breakers Easy & Inexpensive to Regrind Standard with Advanced AlTiN Coating (Part Number Ending in 4) Standard with nACRo® Coating (Part Number Ending in 5)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PRO-4 Ball End - Series 192 - 192-06464 - Promax Tool Company
Rancho Cordova, CA, USA
PRO-4 Ball End - Series 192
192-06464
PRO-4 Ball End - Series 192 192-06464
PRO-4 Ball End - Series 192 Series 192 Vibration Reducing End Mill with Ball End. The patented PRO-4 by PROMAX. View Speeds and Feeds page. Features: Eliminates Chatter & Vibration Delivers and Excellent Finish Relieves cutting pressure against the tools with OD Chip Breakers Easy & Inexpensive to Regrind Standard with Advanced AlTiN Coating (Part Number Ending in 4) Standard with nACRo® Coating (Part Number Ending in 5)

PRO-4 Ball End - Series 192

Series 192 Vibration Reducing End Mill with Ball End. The patented PRO-4 by PROMAX.

View Speeds and Feeds page.


Features:

  • Eliminates Chatter & Vibration
  • Delivers and Excellent Finish
  • Relieves cutting pressure against the tools with OD Chip Breakers
  • Easy & Inexpensive to Regrind
  • Standard with Advanced AlTiN Coating (Part Number Ending in 4)
  • Standard with nACRo® Coating (Part Number Ending in 5)
Supplier's Site Datasheet

Technical Specifications

  Promax Tool Company
Product Category Milling Cutters
Product Number 192-06464
Product Name PRO-4 Ball End - Series 192
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
Cutting Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 316064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.315 inch (8.0 mm)
OAL 2.48 inch (63 mm)
View Details
Multi-Task Machining and Turning Tools - CoroPlex TT - Sandvik Coromant Co.
Specs
Cutter Type Endmill; Two Turning Tools In One
Cutting Application Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
Units Fractional (optional feature); Metric
View Details
Series 1300 3-Flute Carbide End Mill - 13009BT - Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
View Details
Tapered Mill Cutter -  - DME Company
Specs
Cutter Type Endmill; Tapered
Geometry Taper Mill
Cutting Application General Purpose
View Details