Promax Tool Company PRO-4 with Corner Radius - Series 191 191-86465

Description
PRO-4 with Corner Radius - Series 191 Series 191 Vibration Reducing End Mill with Corner Radius. The patented PRO-4 by PROMAX. View Speeds & Feeds page. Features: Eliminates Chatter & Vibration While Delivering an Excellent Finish Relieves cutting pressure against the tools with OD Chip Breakers Easy & Inexpensive to Regrind Available in Multiple Raidius sizes Standard with Advanced AlTiN Coating (Part Number ends in 4) Standard with Advanced nACRo® Coating (Part Number ends in 5)
Datasheet
Description
PRO-4 with Corner Radius - Series 191 Series 191 Vibration Reducing End Mill with Corner Radius. The patented PRO-4 by PROMAX. View Speeds & Feeds page. Features: Eliminates Chatter & Vibration While Delivering an Excellent Finish Relieves cutting pressure against the tools with OD Chip Breakers Easy & Inexpensive to Regrind Available in Multiple Raidius sizes Standard with Advanced AlTiN Coating (Part Number ends in 4) Standard with Advanced nACRo® Coating (Part Number ends in 5)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PRO-4 with Corner Radius - Series 191 - 191-86465 - Promax Tool Company
Rancho Cordova, CA, USA
PRO-4 with Corner Radius - Series 191
191-86465
PRO-4 with Corner Radius - Series 191 191-86465
PRO-4 with Corner Radius - Series 191 Series 191 Vibration Reducing End Mill with Corner Radius. The patented PRO-4 by PROMAX. View Speeds & Feeds page. Features: Eliminates Chatter & Vibration While Delivering an Excellent Finish Relieves cutting pressure against the tools with OD Chip Breakers Easy & Inexpensive to Regrind Available in Multiple Raidius sizes Standard with Advanced AlTiN Coating (Part Number ends in 4) Standard with Advanced nACRo® Coating (Part Number ends in 5)

PRO-4 with Corner Radius - Series 191

Series 191 Vibration Reducing End Mill with Corner Radius. The patented PRO-4 by PROMAX. View Speeds & Feeds page.


Features:

  • Eliminates Chatter & Vibration While Delivering an Excellent Finish
  • Relieves cutting pressure against the tools with OD Chip Breakers
  • Easy & Inexpensive to Regrind
  • Available in Multiple Raidius sizes
  • Standard with Advanced AlTiN Coating (Part Number ends in 4)
  • Standard with Advanced nACRo® Coating (Part Number ends in 5)
Supplier's Site Datasheet

Technical Specifications

  Promax Tool Company
Product Category Milling Cutters
Product Number 191-86465
Product Name PRO-4 with Corner Radius - Series 191
Cutter Type Endmill; Corner Rounding
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 5230464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.098 inch (2.5 mm)
Shank 0.236 inch (6.0 mm)
View Details
High Speed End Mill 415B F-24-Y - F-24-Y - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Cutter Type Endmill
Cutting Ends Single
Units Fractional
View Details
BME Series - BMEM642CB - SwiftCARB
Specs
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
View Details
Patriot IV Carbide End Mills -  - Superior Tool Service, Inc.
Superior Tool Service, Inc.
Specs
Cutter Type Finishing; Endmill; Helical Form
Geometry Ballnose (optional feature); Radius (optional feature)
Cutting Ends Single
View Details