Promax Tool Company PRO-4 with Corner Radius - Series 191 191-42465

Description
PRO-4 with Corner Radius - Series 191 Series 191 Vibration Reducing End Mill with Corner Radius. The patented PRO-4 by PROMAX. View Speeds & Feeds page. Features: Eliminates Chatter & Vibration While Delivering an Excellent Finish Relieves cutting pressure against the tools with OD Chip Breakers Easy & Inexpensive to Regrind Available in Multiple Raidius sizes Standard with Advanced AlTiN Coating (Part Number ends in 4) Standard with Advanced nACRo® Coating (Part Number ends in 5)
Datasheet
Description
PRO-4 with Corner Radius - Series 191 Series 191 Vibration Reducing End Mill with Corner Radius. The patented PRO-4 by PROMAX. View Speeds & Feeds page. Features: Eliminates Chatter & Vibration While Delivering an Excellent Finish Relieves cutting pressure against the tools with OD Chip Breakers Easy & Inexpensive to Regrind Available in Multiple Raidius sizes Standard with Advanced AlTiN Coating (Part Number ends in 4) Standard with Advanced nACRo® Coating (Part Number ends in 5)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PRO-4 with Corner Radius - Series 191 - 191-42465 - Promax Tool Company
Rancho Cordova, CA, USA
PRO-4 with Corner Radius - Series 191
191-42465
PRO-4 with Corner Radius - Series 191 191-42465
PRO-4 with Corner Radius - Series 191 Series 191 Vibration Reducing End Mill with Corner Radius. The patented PRO-4 by PROMAX. View Speeds & Feeds page. Features: Eliminates Chatter & Vibration While Delivering an Excellent Finish Relieves cutting pressure against the tools with OD Chip Breakers Easy & Inexpensive to Regrind Available in Multiple Raidius sizes Standard with Advanced AlTiN Coating (Part Number ends in 4) Standard with Advanced nACRo® Coating (Part Number ends in 5)

PRO-4 with Corner Radius - Series 191

Series 191 Vibration Reducing End Mill with Corner Radius. The patented PRO-4 by PROMAX. View Speeds & Feeds page.


Features:

  • Eliminates Chatter & Vibration While Delivering an Excellent Finish
  • Relieves cutting pressure against the tools with OD Chip Breakers
  • Easy & Inexpensive to Regrind
  • Available in Multiple Raidius sizes
  • Standard with Advanced AlTiN Coating (Part Number ends in 4)
  • Standard with Advanced nACRo® Coating (Part Number ends in 5)
Supplier's Site Datasheet

Technical Specifications

  Promax Tool Company
Product Category Milling Cutters
Product Number 191-42465
Product Name PRO-4 with Corner Radius - Series 191
Cutter Type Endmill; Corner Rounding
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 8903632 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.059 inch (1.5 mm)
Shank 0.125 inch (3.2 mm)
View Details
Series 1230 Multi-Flute Carbide End Mill - 12307 - Cutting Edge Technologies, Inc.
Specs
Cutter Type Finishing; Endmill
Geometry Square
Cutting Ends Single
View Details
High Helix Back Draft Cutters - LRHH-31-5.5-T - Precision Components
Specs
OAL 8.00 inch (203 mm)
Edges Inserts
View Details
Cabe Keyseating Machines -  - Cabe Stozzatrici Srl
Cabe Stozzatrici Srl
Specs
Cutter Type Keyseat
Cutting Ends Single
Cutting Application General Purpose
View Details