Promax Tool Company 7 Flute with Corner Radius for High Speed Machining of High Tech Materials - Series 161 161-41645

Description
7 Flute with Corner Radius for High Speed Machining of High Tech Materials - Series 161 Series 161 7 Flute Corner Radius End Mill for High Speed Finishing of High Tech Materials Features: Special geometry for High Speed Finishing Designed for use in Stainless Steel and Nickle based super Alloys Unequal indexed to relieve chatter Standard with Corner Radius Complete with the EXTREMELY heat and scratch resistant nACRo® coating
Datasheet
Description
7 Flute with Corner Radius for High Speed Machining of High Tech Materials - Series 161 Series 161 7 Flute Corner Radius End Mill for High Speed Finishing of High Tech Materials Features: Special geometry for High Speed Finishing Designed for use in Stainless Steel and Nickle based super Alloys Unequal indexed to relieve chatter Standard with Corner Radius Complete with the EXTREMELY heat and scratch resistant nACRo® coating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7 Flute with Corner Radius for High Speed Machining of High Tech Materials - Series 161 - 161-41645 - Promax Tool Company
Rancho Cordova, CA, USA
7 Flute with Corner Radius for High Speed Machining of High Tech Materials - Series 161
161-41645
7 Flute with Corner Radius for High Speed Machining of High Tech Materials - Series 161 161-41645
7 Flute with Corner Radius for High Speed Machining of High Tech Materials - Series 161 Series 161 7 Flute Corner Radius End Mill for High Speed Finishing of High Tech Materials Features: Special geometry for High Speed Finishing Designed for use in Stainless Steel and Nickle based super Alloys Unequal indexed to relieve chatter Standard with Corner Radius Complete with the EXTREMELY heat and scratch resistant nACRo® coating

7 Flute with Corner Radius for High Speed Machining of High Tech Materials - Series 161

Series 161 7 Flute Corner Radius End Mill for High Speed Finishing of High Tech Materials


Features:

  • Special geometry for High Speed Finishing
  • Designed for use in Stainless Steel and Nickle based super Alloys
  • Unequal indexed to relieve chatter
  • Standard with Corner Radius
  • Complete with the EXTREMELY heat and scratch resistant nACRo® coating
Supplier's Site Datasheet

Technical Specifications

  Promax Tool Company
Product Category Milling Cutters
Product Number 161-41645
Product Name 7 Flute with Corner Radius for High Speed Machining of High Tech Materials - Series 161
Cutter Type Finishing; Endmill; Corner Rounding
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 316145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.118 inch (3.0 mm)
OAL 1.50 inch (38 mm)
View Details
Endmill - 001341 - Sandvik AB
Specs
Cutter Type Endmill
Geometry Ballnose
Units Metric
View Details
Thread Mill, SPTM - Acme / Stub Acme -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Cutter Type Thread Mill
Cutting Ends Single
Units Fractional
View Details
Excelerator™ Series End Mill - WSTP-70.62-RH - Greenleaf Corporation
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Single
View Details