ProMation Engineering, Inc. Spring Return Quarter-Turn Electric Actuator PEO Series

Description
The PE(O) family of electric spring return actuators are designed for load requirements of 3185 inch pounds. The actuator comes standard with two auxiliary switches (form C), an internal low power heater, a NEMA 4X environmental rating, and in 120VAC, 230VAC, or 24VAC/DC (on/off only) supply voltages. The PE(O) Series mechanical connections utilize an ISO 5211 mounting system, Size F12 with an 8 point 36 mm female drive. The PE(O) Series is offered in two control modes: on/off (2 position control), or Proportional (modulating) control. Application requirements will dictate whether to utilize a CW (clockwise spring return) or CCW (counter-clockwise spring return) model. Spring return direction is NOT changeable, and actuator must be configured for spring return direction at time of order.
Datasheet
Description
The PE(O) family of electric spring return actuators are designed for load requirements of 3185 inch pounds. The actuator comes standard with two auxiliary switches (form C), an internal low power heater, a NEMA 4X environmental rating, and in 120VAC, 230VAC, or 24VAC/DC (on/off only) supply voltages. The PE(O) Series mechanical connections utilize an ISO 5211 mounting system, Size F12 with an 8 point 36 mm female drive. The PE(O) Series is offered in two control modes: on/off (2 position control), or Proportional (modulating) control. Application requirements will dictate whether to utilize a CW (clockwise spring return) or CCW (counter-clockwise spring return) model. Spring return direction is NOT changeable, and actuator must be configured for spring return direction at time of order.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Return Quarter-Turn Electric Actuator - PEO Series - ProMation Engineering, Inc.
Brooksville, FL, United States
Spring Return Quarter-Turn Electric Actuator
PEO Series
Spring Return Quarter-Turn Electric Actuator PEO Series
The PE(O) family of electric spring return actuators are designed for load requirements of 3185 inch pounds. The actuator comes standard with two auxiliary switches (form C), an internal low power heater, a NEMA 4X environmental rating, and in 120VAC, 230VAC, or 24VAC/DC (on/off only) supply voltages. The PE(O) Series mechanical connections utilize an ISO 5211 mounting system, Size F12 with an 8 point 36 mm female drive. The PE(O) Series is offered in two control modes: on/off (2 position control), or Proportional (modulating) control. Application requirements will dictate whether to utilize a CW (clockwise spring return) or CCW (counter-clockwise spring return) model. Spring return direction is NOT changeable, and actuator must be configured for spring return direction at time of order.

The PE(O) family of electric spring return actuators are designed for load requirements of 3185 inch pounds. The actuator comes standard with two auxiliary switches (form C), an internal low power heater, a NEMA 4X environmental rating, and in 120VAC, 230VAC, or 24VAC/DC (on/off only) supply voltages. The PE(O) Series mechanical connections utilize an ISO 5211 mounting system, Size F12 with an 8 point 36 mm female drive. The PE(O) Series is offered in two control modes: on/off (2 position control), or Proportional (modulating) control.
Application requirements will dictate whether to utilize a CW (clockwise spring return) or CCW (counter-clockwise spring return) model.
Spring return direction is NOT changeable, and actuator must be configured for spring return direction at time of order.

Supplier's Site Datasheet

Technical Specifications

  ProMation Engineering, Inc.
Product Category Electric Rotary Actuators
Product Number PEO Series
Product Name Spring Return Quarter-Turn Electric Actuator
Rotational Output Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Spring Return Actuator - Model AS10 - Indelac Controls, Inc.
Specs
Rotational Output Shaft; Box-Shape
Features Position Feedback (optional feature)
Body Material Aluminum
View Details
Electric actuator - ESBF-BS-32-100-5P - Festo Corporation
Specs
Radial Load 25.85 lbs (11.72 kg)
Linear Stroke 3.94 inch (100 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Electrical RotaryActuator - RHD2500 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Physical Dimensions 546mm x 690mm x 562mm
View Details
Electric Rotary Actuator - SPOT - LAND
Specs
Physical Dimensions 11.5 x 13.0 x 15.5 cm (4.5 x 5.1 x 6.1 in) (Without Instrument and Housings)
Rotation Angle 90°
Supply Voltage 18 to 36 volts
View Details