The PDO Series Spring Return Quarter-Turn Electric Actuator from ProMation Engineering, Inc. is designed to handle torque requirements up to 2300 lbs (260 Nm). It operates on multiple supply voltages including 24VAC/DC, 120VAC, and 230VAC, with a maximum inrush current of 19.0A for 24V models. The actuator features a DC brush type motor with a runtime of approximately 17 seconds for a 90° turn at 60Hz and a duty cycle of 50%. It includes two auxiliary switches, an internal low power heater, and is rated NEMA 4/4X for environmental protection. The actuator supports both On/Off and Proportional control modes, allowing it to respond to various control signals such as 4-20mA and 2-10VDC. Mechanical connections are made via an ISO5211 F12 mounting system, and the actuator is equipped with a manual override feature. The operating temperature range is from -22°F to +149°F (-30°C to +65°C), making it suitable for diverse industrial applications. The spring return direction must be specified at the time of order, as it is not changeable post-manufacture.
2300 in lbs / 260 Nm - w/ Manual Override
The ProMation Engineering line of quarter-turn spring return industrial actuators are robust fail-safe actuators for industry. They are appropriately used on dampers and air handling louvers.
| ProMation Engineering, Inc. | |
|---|---|
| Product Category | Electric Rotary Actuators |
| Product Number | PDO Series |
| Product Name | Spring Return Quarter-Turn Electric Actuator |
| Rotational Output | Shaft |
| Body Material | Aluminum; Aluminum Alloy, Powder Coated |
| Rotation Angle | 90° |
| Number | Single Shaft |