ProMation Engineering, Inc. Spring Return Quarter-Turn Electric Actuator PC Series

Description
PC Series 1750 in lbs / 200 Nm - w/o Manual Override The ProMation Engineering line of quarter-turn spring return industrial actuators are robust fail-safe actuators for industry. They are appropriately used on dampers and air handling louvers. Available in torque ranges to suit most needs Spring driven rack and pinion mechanism provides failsafe operation during a loss of power situation Proportional or On/Off Control - Responds to a wide range of industry-standard signals such as 4-20mA or 0-10, 1-5, 2-10VDC NEMA 4/4X Cast Aluminum Alloy Housing - Resists environmental attack Rugged board design for increased electronic connection reliability ISO5211 Mounting System - No bracket/coupling required for most valves - lower profile Standard Internal Heater and Dual SPDT Auxiliary Switches – Normally not standard on other actuators Manual override for single-handed positioning available on all 4 models Easy-to-see Raised Position indicator Ambient Operating range -22°F to +125°F (-30°C to +52°C) with internal anti-condensation heater
Datasheet
Description
PC Series 1750 in lbs / 200 Nm - w/o Manual Override The ProMation Engineering line of quarter-turn spring return industrial actuators are robust fail-safe actuators for industry. They are appropriately used on dampers and air handling louvers. Available in torque ranges to suit most needs Spring driven rack and pinion mechanism provides failsafe operation during a loss of power situation Proportional or On/Off Control - Responds to a wide range of industry-standard signals such as 4-20mA or 0-10, 1-5, 2-10VDC NEMA 4/4X Cast Aluminum Alloy Housing - Resists environmental attack Rugged board design for increased electronic connection reliability ISO5211 Mounting System - No bracket/coupling required for most valves - lower profile Standard Internal Heater and Dual SPDT Auxiliary Switches – Normally not standard on other actuators Manual override for single-handed positioning available on all 4 models Easy-to-see Raised Position indicator Ambient Operating range -22°F to +125°F (-30°C to +52°C) with internal anti-condensation heater
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Return Quarter-Turn Electric Actuator - PC Series - ProMation Engineering, Inc.
Brooksville, FL, United States
Spring Return Quarter-Turn Electric Actuator
PC Series
Spring Return Quarter-Turn Electric Actuator PC Series
PC Series 1750 in lbs / 200 Nm - w/o Manual Override The ProMation Engineering line of quarter-turn spring return industrial actuators are robust fail-safe actuators for industry. They are appropriately used on dampers and air handling louvers. Available in torque ranges to suit most needs Spring driven rack and pinion mechanism provides failsafe operation during a loss of power situation Proportional or On/Off Control - Responds to a wide range of industry-standard signals such as 4-20mA or 0-10, 1-5, 2-10VDC NEMA 4/4X Cast Aluminum Alloy Housing - Resists environmental attack Rugged board design for increased electronic connection reliability ISO5211 Mounting System - No bracket/coupling required for most valves - lower profile Standard Internal Heater and Dual SPDT Auxiliary Switches – Normally not standard on other actuators Manual override for single-handed positioning available on all 4 models Easy-to-see Raised Position indicator Ambient Operating range -22°F to +125°F (-30°C to +52°C) with internal anti-condensation heater

PC Series

1750 in lbs / 200 Nm - w/o Manual Override

The ProMation Engineering line of quarter-turn spring return industrial actuators are robust fail-safe actuators for industry. They are appropriately used on dampers and air handling louvers.

  • Available in torque ranges to suit most needs
  • Spring driven rack and pinion mechanism provides failsafe operation during a loss of power situation
  • Proportional or On/Off Control - Responds to a wide range of industry-standard signals such as 4-20mA or 0-10, 1-5, 2-10VDC
  • NEMA 4/4X Cast Aluminum Alloy Housing - Resists environmental attack
  • Rugged board design for increased electronic connection reliability
  • ISO5211 Mounting System - No bracket/coupling required for most valves - lower profile
  • Standard Internal Heater and Dual SPDT Auxiliary Switches – Normally not standard on other actuators
  • Manual override for single-handed positioning available on all 4 models
  • Easy-to-see Raised Position indicator
  • Ambient Operating range -22°F to +125°F (-30°C to +52°C) with internal anti-condensation heater
Supplier's Site Datasheet

Technical Specifications

  ProMation Engineering, Inc.
Product Category Electric Rotary Actuators
Product Number PC Series
Product Name Spring Return Quarter-Turn Electric Actuator
Rotational Output Shaft
Body Material Aluminum; Aluminum Alloy, Powder Coated
Rotation Angle 90°
Number Single Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Electric actuator - ESBF-BS-80-300-5P - Festo Corporation
Specs
Radial Load 247 lbs (112 kg)
Linear Stroke 11.81 inch (300 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Electric Rotary Actuator - SPOT - LAND
Specs
Physical Dimensions 11.5 x 13.0 x 15.5 cm (4.5 x 5.1 x 6.1 in) (Without Instrument and Housings)
Rotation Angle 90°
Supply Voltage 18 to 36 volts
View Details
Electrical RotaryActuator - RHD2500 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Physical Dimensions 546mm x 690mm x 562mm
View Details
Spring Return Damper Actuator - Hansen Series 135-6 - ElectroCraft
Specs
Rotational Output Table
Physical Dimensions 2.74x3.00x2.86
Rotation Angle 90°
View Details