ProMation Engineering, Inc. Quarter-Turn Electric Actuator P10 Series

Description
P10 Series 22000 in lbs/2500 Nm - On/Off/Jog/Proportio nal The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but also on air handling louvers and gas shutoff valves. Standard and Hazardous Location This page describes our Standard Location Product offerings, click here for the Hazardous Location Products. For convenience, click here for a Hazardous Location Technical Data Sheet or a Hazardous Location IOM. Features and Benefits Rugged Board Design for increased electronic connection reliability Patented Self-Locking Drive and Epicyclic Gearing — No Brake or Clutch, increasing mechanical reliability Proportional, Jog or On/Off Control — Responds to a wide range of industry-standard signals NEMA 4/4X Cast Aluminum Alloy Housing — Resists environmental attack ISO5211 Mounting System — No bracket/coupling required for most valves — lower profile Standard Internal Heater and Dual SPDT Auxiliary Switches — Normally not standard on other actuators Manual Override for single-handed positioning (handwheel on P2 and larger, socket on P1 & P1.A series) Easy-to-see Raised Position Indicator Positive Mechanical Stops in base (600 in lbs and above) Ambient Operating Range -22°F to +125°F (-30°C to +52°C) with internal heater
Datasheet
Description
P10 Series 22000 in lbs/2500 Nm - On/Off/Jog/Proportio nal The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but also on air handling louvers and gas shutoff valves. Standard and Hazardous Location This page describes our Standard Location Product offerings, click here for the Hazardous Location Products. For convenience, click here for a Hazardous Location Technical Data Sheet or a Hazardous Location IOM. Features and Benefits Rugged Board Design for increased electronic connection reliability Patented Self-Locking Drive and Epicyclic Gearing — No Brake or Clutch, increasing mechanical reliability Proportional, Jog or On/Off Control — Responds to a wide range of industry-standard signals NEMA 4/4X Cast Aluminum Alloy Housing — Resists environmental attack ISO5211 Mounting System — No bracket/coupling required for most valves — lower profile Standard Internal Heater and Dual SPDT Auxiliary Switches — Normally not standard on other actuators Manual Override for single-handed positioning (handwheel on P2 and larger, socket on P1 & P1.A series) Easy-to-see Raised Position Indicator Positive Mechanical Stops in base (600 in lbs and above) Ambient Operating Range -22°F to +125°F (-30°C to +52°C) with internal heater
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quarter-Turn Electric Actuator - P10 Series - ProMation Engineering, Inc.
Brooksville, FL, United States
Quarter-Turn Electric Actuator
P10 Series
Quarter-Turn Electric Actuator P10 Series
P10 Series 22000 in lbs/2500 Nm - On/Off/Jog/Proportio nal The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but also on air handling louvers and gas shutoff valves. Standard and Hazardous Location This page describes our Standard Location Product offerings, click here for the Hazardous Location Products. For convenience, click here for a Hazardous Location Technical Data Sheet or a Hazardous Location IOM. Features and Benefits Rugged Board Design for increased electronic connection reliability Patented Self-Locking Drive and Epicyclic Gearing — No Brake or Clutch, increasing mechanical reliability Proportional, Jog or On/Off Control — Responds to a wide range of industry-standard signals NEMA 4/4X Cast Aluminum Alloy Housing — Resists environmental attack ISO5211 Mounting System — No bracket/coupling required for most valves — lower profile Standard Internal Heater and Dual SPDT Auxiliary Switches — Normally not standard on other actuators Manual Override for single-handed positioning (handwheel on P2 and larger, socket on P1 & P1.A series) Easy-to-see Raised Position Indicator Positive Mechanical Stops in base (600 in lbs and above) Ambient Operating Range -22°F to +125°F (-30°C to +52°C) with internal heater

P10 Series

22000 in lbs/2500 Nm - On/Off/Jog/Proportional

The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but also on air handling louvers and gas shutoff valves.

Standard and Hazardous Location

This page describes our Standard Location Product offerings, click here for the Hazardous Location Products.
For convenience, click here for a
Hazardous Location Technical Data Sheet or a Hazardous Location IOM.

Features and Benefits

  • Rugged Board Design for increased electronic connection reliability
  • Patented Self-Locking Drive and Epicyclic Gearing — No Brake or Clutch, increasing mechanical reliability
  • Proportional, Jog or On/Off Control — Responds to a wide range of industry-standard signals
  • NEMA 4/4X Cast Aluminum Alloy Housing — Resists environmental attack
  • ISO5211 Mounting System — No bracket/coupling required for most valves — lower profile
  • Standard Internal Heater and Dual SPDT Auxiliary Switches — Normally not standard on other actuators
  • Manual Override for single-handed positioning (handwheel on P2 and larger, socket on P1 & P1.A series)
  • Easy-to-see Raised Position Indicator
  • Positive Mechanical Stops in base (600 in lbs and above)
  • Ambient Operating Range -22°F to +125°F (-30°C to +52°C) with internal heater
Supplier's Site Datasheet

Technical Specifications

  ProMation Engineering, Inc.
Product Category Electric Rotary Actuators
Product Number P10 Series
Product Name Quarter-Turn Electric Actuator
Rotational Output Shaft
Body Material Aluminum; Aluminum Alloy, Powder Coated
Rotation Angle 90°
Number Single Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Electric actuator - EPCO-40-100-5P-ST-E - Festo Corporation
Specs
Body Material Aluminum
Supply Voltage 24 volts
Maximum Torque 0.0 In-lbs (0.0 kg-cm)
View Details
Electric Rotary Actuator - SPOT - LAND
Specs
Physical Dimensions 11.5 x 13.0 x 15.5 cm (4.5 x 5.1 x 6.1 in) (Without Instrument and Housings)
Rotation Angle 90°
Supply Voltage 18 to 36 volts
View Details
Electrical RotaryActuator, Explostion Proof - RHDE8000 - ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Rotation Angle 90°; min. 35° / max. 300°
View Details
Spring Return Damper Actuator - Hansen Series 135-6 - ElectroCraft
Specs
Rotational Output Table
Physical Dimensions 2.74x3.00x2.86
Rotation Angle 90°
View Details