ProMation Engineering, Inc. Explosion Proof Quarter Turn Actuators P1.A

Description
The ProMation Engineering line of quarter-turn industrial actuators now includes CSA Certified explosion proof and ignition proof actuators. Each model uses our proven industrial strength geartrains and robust electronics and controls. Explosion Proof and Ignition Proof Certifications: Class I, Division 1, Groups C, D; Class II, Division 1, Groups E, F, G; Class III; T6 (85°C) Ex d IIB Gb T6; Ex tb IIIC T85°C Db Class I, Zone 1, AEx d IIB Gb T6; Zone 21, AEx tb IIIC T85°C Db Rugged and reliable, ProMation Engineering Hazardous Location Electric Actuators are designed for use in Oil and Gas, Mining, Food Processing, Chemicals and Power applications controlling butterfly valves, ball valves, high performance valves, plug valves, gate valves and dampers. 120vac and 230vac voltages 800-13,250 in lbs torque Dual Acting Quarter Turn On/Off or Proportional Control Clutchless Manual Handwheel Self-Locking Gear Train Raised Indicator The P Series Hazardous Location Actuators are ideal for OEM's who need rugged industrial performance on small to medium size valves or dampers in hazardous locations. Control options are Premium Proportional or On/Off and products can be configured for OEM specifications such as rotation from 0° to 180° of rotation for ball valves or custom proportional spans for dampers.
Datasheet
Description
The ProMation Engineering line of quarter-turn industrial actuators now includes CSA Certified explosion proof and ignition proof actuators. Each model uses our proven industrial strength geartrains and robust electronics and controls. Explosion Proof and Ignition Proof Certifications: Class I, Division 1, Groups C, D; Class II, Division 1, Groups E, F, G; Class III; T6 (85°C) Ex d IIB Gb T6; Ex tb IIIC T85°C Db Class I, Zone 1, AEx d IIB Gb T6; Zone 21, AEx tb IIIC T85°C Db Rugged and reliable, ProMation Engineering Hazardous Location Electric Actuators are designed for use in Oil and Gas, Mining, Food Processing, Chemicals and Power applications controlling butterfly valves, ball valves, high performance valves, plug valves, gate valves and dampers. 120vac and 230vac voltages 800-13,250 in lbs torque Dual Acting Quarter Turn On/Off or Proportional Control Clutchless Manual Handwheel Self-Locking Gear Train Raised Indicator The P Series Hazardous Location Actuators are ideal for OEM's who need rugged industrial performance on small to medium size valves or dampers in hazardous locations. Control options are Premium Proportional or On/Off and products can be configured for OEM specifications such as rotation from 0° to 180° of rotation for ball valves or custom proportional spans for dampers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof Quarter Turn Actuators - P1.A - ProMation Engineering, Inc.
Brooksville, FL, United States
Explosion Proof Quarter Turn Actuators
P1.A
Explosion Proof Quarter Turn Actuators P1.A
The ProMation Engineering line of quarter-turn industrial actuators now includes CSA Certified explosion proof and ignition proof actuators. Each model uses our proven industrial strength geartrains and robust electronics and controls. Explosion Proof and Ignition Proof Certifications: Class I, Division 1, Groups C, D; Class II, Division 1, Groups E, F, G; Class III; T6 (85°C) Ex d IIB Gb T6; Ex tb IIIC T85°C Db Class I, Zone 1, AEx d IIB Gb T6; Zone 21, AEx tb IIIC T85°C Db Rugged and reliable, ProMation Engineering Hazardous Location Electric Actuators are designed for use in Oil and Gas, Mining, Food Processing, Chemicals and Power applications controlling butterfly valves, ball valves, high performance valves, plug valves, gate valves and dampers. 120vac and 230vac voltages 800-13,250 in lbs torque Dual Acting Quarter Turn On/Off or Proportional Control Clutchless Manual Handwheel Self-Locking Gear Train Raised Indicator The P Series Hazardous Location Actuators are ideal for OEM's who need rugged industrial performance on small to medium size valves or dampers in hazardous locations. Control options are Premium Proportional or On/Off and products can be configured for OEM specifications such as rotation from 0° to 180° of rotation for ball valves or custom proportional spans for dampers.

The ProMation Engineering line of quarter-turn industrial actuators now includes CSA Certified explosion proof and ignition proof actuators. Each model uses our proven industrial strength geartrains and robust electronics and controls.

Explosion Proof and Ignition Proof

  • Certifications:
    Class I, Division 1, Groups C, D;
    Class II, Division 1, Groups E, F, G;
    Class III; T6 (85°C)
    Ex d IIB Gb T6;
    Ex tb IIIC T85°C Db
    Class I, Zone 1, AEx d IIB Gb T6;
    Zone 21, AEx tb IIIC T85°C Db
  • Rugged and reliable, ProMation Engineering Hazardous Location Electric Actuators are designed for use in Oil and Gas, Mining, Food Processing, Chemicals and Power applications controlling butterfly valves, ball valves, high performance valves, plug valves, gate valves and dampers.
  • 120vac and 230vac voltages
    • 800-13,250 in lbs torque
    • Dual Acting Quarter Turn
    • On/Off or Proportional Control
    • Clutchless Manual Handwheel
    • Self-Locking Gear Train
    • Raised Indicator

The P Series Hazardous Location Actuators are ideal for OEM's who need rugged industrial performance on small to medium size valves or dampers in hazardous locations. Control options are Premium Proportional or On/Off and products can be configured for OEM specifications such as rotation from 0° to 180° of rotation for ball valves or custom proportional spans for dampers.

Supplier's Site Datasheet

Technical Specifications

  ProMation Engineering, Inc.
Product Category Electric Rotary Actuators
Product Number P1.A
Product Name Explosion Proof Quarter Turn Actuators
Rotational Output Shaft
Body Material Aluminum; Aluminum Alloy, Powder Coated
Rotation Angle 220°
Unlock Full Specs
to access all available technical data

Similar Products

Electric actuator - ESBF-BS-40-100-10P - Festo Corporation
Specs
Radial Load 29.22 lbs (13.25 kg)
Linear Stroke 3.94 inch (100 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Electric Rotary Actuator - SPOT - LAND
Specs
Physical Dimensions 11.5 x 13.0 x 15.5 cm (4.5 x 5.1 x 6.1 in) (Without Instrument and Housings)
Rotation Angle 90°
Supply Voltage 18 to 36 volts
View Details
Electrical RotaryActuator, Explostion Proof - RHDE500 - ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Rotation Angle 90°; min. 35° / max. 300°
View Details
Spring Return Damper Actuator - Hansen Series 135-6 - ElectroCraft
Specs
Rotational Output Table
Physical Dimensions 2.74x3.00x2.86
Rotation Angle 90°
View Details