Pump size
Voltage
Gas tank
Single phase motor available up to 100m3/h (5hp) pump
Gas Tank
Custom sizes are available
Stainless steel construction
BUSCH vacuum pump
Semi-automatic operation
Automatic film advance and cutting system
Computerized water-resistant control panel (IP 56), 12 programs with oil indicator
Water-resistant electrical box (IP 56)
Printed film registration system
BUSCH vacuum pump
| Promarks, Inc. | |
|---|---|
| Product Category | Packaging Machines |
| Product Number | VT-570 MAP Tray Sealing |
| Product Name | VT Series Tray Sealing Machine |
| Machine Type | Sealing |